location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MID-UD46DS video wall display accessory Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MID-UD46DS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MID-UD46DS show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:10:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung MID-UD46DS video wall display accessory Black :
The long product name of Samsung MID-UD46DS video wall display accessory Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stand kit for video wall for 46" TV
More>>>
Samsung MID-UD46DS video wall display accessory Black:
The official description of Samsung MID-UD46DS video wall display accessory Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ID Stand is specifically designed to enable the easy stacking of UD displays to create video walls. Upon installation, the stand provides the flexibility to adjust the video wall’s shape into various formats including: rectangle, folding, standard, stair and pyramid with inter-display gaps minimized through fine-tuned positioning.
An adjustable flat bottom and the ability to firmly affix the stand to the floor or ground with screws maximize the stability of the entire video wall.

Short summary description Samsung MID-UD46DS video wall display accessory Black:
This short summary of the Samsung MID-UD46DS video wall display accessory Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MID-UD46DS, Black, 1025.5 mm, 468 mm, 600 mm

Long summary description Samsung MID-UD46DS video wall display accessory Black:
This is an auto-generated long summary of Samsung MID-UD46DS video wall display accessory Black based on the first three specs of the first five spec groups.

Samsung MID-UD46DS. Product colour: Black. Width: 1025.5 mm, Depth: 468 mm, Height: 600 mm

Features
Product colour *
Black
Weight & dimensions
Width
1025.5 mm
Depth
468 mm
Height
600 mm
Country Distributor
United Kingdom 1 distributor(s)