HP logo

HP ZBook 17 G2 Base Model IDS 2D Mobile workstation 43.9 cm (17.3") DDR3L-SDRAM Black

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
358822
Info modified on:
26 Jun 2024, 05:52:05
Warranty:
Protected by HP Services, including a standard limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3)Certain restrictions and exclusions apply.
Long product name HP ZBook 17 G2 Base Model IDS 2D Mobile workstation 43.9 cm (17.3") DDR3L-SDRAM Black:

HP ZBook IDS DSC 2D 17 G2 Base Model Mobile Workstation

HP ZBook 17 G2 Base Model IDS 2D Mobile workstation 43.9 cm (17.3") DDR3L-SDRAM Black:

On the go creativity knows no limits with a choice of Windows 8.1 or Linux on a vivid 17.3” diagonal HP ZBook 17 G2. Showcase your best work in the office or on the go and take advantage of HP’s most powerful processing, graphics, simple scalability, and blazing-fast connectivity to perform and collaborate at the speed of creativity.

Windows 8.1 or other operating systems available

Refuse to limit your potential

Experience the ultimate in mobile workstation performance with the HP ZBook 17 G2.

One workstation for the office and the field

At the office or on the go the 17.3” diagonal HP ZBook 17 G2 provides a scalable solution to workstation computing and remains easy enough to take where work sends you.

Be color confident

What you see is what you get with the optional HP DreamColor display on the HP ZBook 17 G2.4 Maintain accurate, predictable colors that are true to the finished product and consistent across your entire digital workflow.

Solution confidence

Rest easy with a ZBook 17 G2 that has ISV Certifications and has undergone 115,000 hours of the HP Total Test Process.

Scale up to what you need

Customize the HP ZBook 17 G2 to meet your needs. Choose either Windows 8.11 or Linux options. Keep large files at your fingertips without sacrificing performance with four internal storage devices with up to 3.2 TB storage2 and 32 GB memory.

Set a new performance curve for your ZBook 17

Handle large files, reduce work time and increase performance with the HP Z Turbo Drive.

The power of Thunderbolt™

Connect in a flash with 4X USB 3.0 speeds and enhance productivity with a high-performance Thunderbolt™ 2 port5 on the ZBook 17 G2.

Work virtually anywhere

Access and share your workstation or server-based graphic-rich applications from any PC, thin client or Windows® tablet with HP Remote Graphics Software.6

Optimized workstation-class graphics

Run the same demanding professional applications as a desktop workstation without dropping performance. ISV certified NVIDIA® Quadro® graphics options offer large GPU memory with fast bandwidth.

Professional-grade graphics

Take advantage of the rich features of ISV certified AMD FirePro™ graphics designed to work with the most demanding applications on the HP ZBook 17 G2 Mobile Workstation.

Your personal system engineer

Optimize this HP ZBook 17 G2 for peak performance. HP Performance Advisor7 configures your system with updated settings and drivers to help maximize performance.

Short summary description HP ZBook 17 G2 Base Model IDS 2D Mobile workstation 43.9 cm (17.3") DDR3L-SDRAM Black:

HP ZBook 17 G2 Base Model IDS 2D, 43.9 cm (17.3"), DDR3L-SDRAM, Black

Long summary description HP ZBook 17 G2 Base Model IDS 2D Mobile workstation 43.9 cm (17.3") DDR3L-SDRAM Black:

HP ZBook 17 G2 Base Model IDS 2D. Product type: Mobile workstation, Form factor: Clamshell. Display diagonal: 43.9 cm (17.3"). Internal memory type: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4600. Product colour: Black. Weight: 3.46 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.