location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Rox Sport (White)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Rox Sport (White)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-96400002-60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055039140
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90051
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2023 13:35:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Rox Sport (White)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Crafted with rugged materials that provide US Military Grade rain, shock, sand and dust protection - IP54 rating
  • - In-line controls for easy music and call management
  • - Maximum comfort with Color Core Ear gels and EarWings available in multiple sizes that lock into place and provide a secure
  • - Power saving magnets put battery into sleep mode when earphones are not in use
  • - Small wireless earbuds that pack massive sound
Long product name Jabra Rox Sport (White) :
The long product name of Jabra Rox Sport (White). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Rox Sport (White)
More>>>
Jabra Rox Sport (White):
The official description of Jabra Rox Sport (White) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get fired up by listening to your favourite songs. Powerful speakers deliver world-class Dolby® sound. Built to last and withstand the elements. When you’re finished, snap the special earbud magnets together to save battery power.Perfect for
✓ running
✓ hard work outs
✓ outdoor training

Short summary description Jabra Rox Sport (White):
This short summary of the Jabra Rox Sport (White) data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Rox Sport (White), Wireless, 20 - 20000 Hz, Sports, 19 g, Headset, White

Long summary description Jabra Rox Sport (White):
This is an auto-generated long summary of Jabra Rox Sport (White) based on the first three specs of the first five spec groups.

Jabra Rox Sport (White). Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Sports. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 0.55 m. Weight: 19 g. Product colour: White

Free your workout with premium wireless sound

Exercise is about breaking free, so don't let wires hold you back. Powerful speakers deliver world-class music performance. Control music playback, volume, and take calls with a quick tap on the earbuds.

When you need to pause, it does too

Catching your breath or catching up with a friend? Simply clip the earbuds together around your neck to save battery power. Pull them apart, and they’re ready to run as soon as you are.

Focus on your workout without distraction

Sport Rox Wireless earbuds are built to last with solid steel. They're sweat- and stormproof and built to US Military rain, shock, sand, and dust standards - so there's no excuse for missing a workout. An ultra-secure and comfortable fit with a selection of EarGels™ and EarWings™ lets you lock them in and focus on your workout.

RICH DOLBY® SOUND WITH THE JABRA SOUND APP

Get powerful wireless sound enhanced by Dolby®. Exclusive Jabra Sound app adds extra depth and dimension to your music. Use it to create and share playlists and adjust equaliser settings.

SIMPLE PAIRING WITH NFC

Do you have an NFC-enabled phone? Just tap Jabra Sport Rox Wireless and the phone together to pair them quickly and effortlessly.

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Sports
Headset type
Binaural
Product colour *
White
Cable length
0.55 m
Protection features
Water resistant
International Protection (IP) code
IP54
Music playback
Yes
Number of simultaneously connected devices (max)
2
Certification
CE, FCC, IC, GOST, RoHS, REACH, IP54
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth profiles
AVRCP
Bluetooth version
4.0
Wireless range
10 m
Headphones
Maximum input power
5 mW
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Headphone sensitivity
92 dB
Driver unit
6 mm
Noise canceling
Yes
Microphone
Microphone type *
Boom
Microphone frequency
100 - 8000 Hz
Microphone sensitivity
14 dB
Microphone noise-canceling
Yes
Battery
Continuous audio playback time
5.5 h
Rechargeable battery
Yes
Talk time
5.5 h
Battery charge indicator
Yes
Battery recharge time
2.5 h
Standby time
432 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-10 - 65 °C
Weight & dimensions
Width
200 mm
Depth
16 mm
Height
165 mm
Weight
19 g
Packaging content
Quick start guide
Yes
Carrying case
Yes
Cables included
USB
Other features
Voice guidance
Yes
Call management
Yes
Applications supported
Jabra Sound
Near Field Communication (NFC)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 18:33:40
Uk has collected 39 expert reviews for Jabra Rox Sport (White) and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
knowyourmobile.com
Updated:
2015-03-04 18:33:33
Wearing massive headphones larger than your head is no longer just for the audiophiles among us. It's now a fashion choice to look like some sort of redesigned Cyberman.Jabra, although creating some similar style headphones, has decided to meet this head-...
Good Great design, fantastic sound quality, good battery life...
Bad Expensive, some connectivity issues...
Bottom line Jabra's Rox headset doesn't come cheap at close to £100. Decent headphones can be an expensive purchase though and wireless always comes at a higher cost. Apart from a few issues with connectivity – only now and then - I've been thoroughly impressed by...
80%
product-reviews.net
Updated:
2015-05-18 08:55:39
Back in November we were sent the Jabra Sport Rox Wireless Ear Buds, and have finally managed to publish our hands-on review. From the outset we were very impressed with the packaging and overall design, although it is not all about presentation or looks...
0%
unbox.ph
Updated:
2016-12-29 19:01:44
Jabra made a name for itself by producing some of the best Bluetooth (BT) voice-call headsets with superb build and call quality. For music listening, I have also been relying on a couple of Jabra stereo BT headsets for the greater part of the past decade...
Bottom line Sans the Dolby Enhancement app, the Rox Wireless is already one of the sweetest sounding BT headsets you can find. We feel that the sound quality is, in fact, a bigger selling point than even its unique power magnet feature. It's the perfect sound compani...
0%
businessinsider.my
Updated:
2016-12-29 19:01:44
Sometimes you just want to blast your favourite track on repeat and out loud — and it can be annoying to the people around you. That's why you need earbuds that won't ‘leak' music, and also drown out the external world.Keeping the peace aside, how about y...
0%
liveatpc.com
Updated:
2016-12-29 19:01:44
Jabra's new ROX Wireless speakers are crafted with solid steel, giving it a sense of premium quality. Let's see if the audio performance lives up to the design.Magnetic Like most of what Jabra produces, the ROX instantly feels premium the moment you unbox...
Bottom line Review: Jabra ROX WirelessReview by Daryl TanJabra's new ROX Wireless speakers are crafted with solid steel, giving it a sense of premium quality. Let's see if the audio performance lives up to the design.MagneticLike most of what Jabra produces, the ROX...
80%
the-gadgeteer.com
Updated:
2015-03-04 18:33:33
I have reviewed multiple sport headphones and earbuds over the years. Using wireless streaming via Bluetooth while working out has become much more the norm than the exception. Sport-centric Bluetooth earbuds have become less bulky, better sounding, and m...
Good Well designed/engineered, Rugged, sweatand weatherproof, Premium Dolby wireless sound, Easy NFC pairing, Magnetic hibernation mode, Good fit, Cost on par with similar wireless, sport earbuds...
Bad None...
0%
androidguys.com
Updated:
2015-03-04 18:33:40
SoundUp for review today we're taking a look at Jabra's latest wireless headset, the ROX Wireless Bluetooth Stereo Earbuds.We've been very pleased with Jabra's efforts in the past; their speakers and headphones are some of our favorites. How do these fare...
90%
gadgetmac.com
Updated:
2015-03-04 18:33:40
Jabra. Hearing the name will make any tech-savvy person think of a Bluetooth headset. Jabra is famous for its headsets for one reason, they're one of the best on the market. And like Jawbone, Jabra has recently made a push towards portable wireless spe...
80%
geardiary.com
Updated:
2015-03-04 18:33:40
We've looked at a variety of small Bluetooth headphones in recent months; these include offerings from BlueAnt and Plantronics. We have never, however, seen a pair of wireless Bluetooth headphones like these. In order to keep the cable as thin and light a...
Good Small and light but pack a punch, BT 4.0, NFC, Magnets, Excellent sound, especially for their size...
Bad Getting the right fit can be a challenge...
0%
gadgetmac.com
Updated:
2015-03-11 17:37:00
As expected, the Rox Wireless arrive distinctively presented in mid-air inside see-through packaging that's very reminiscent of Jawbone's iconic headset packing which is designed to highlight the product as it is suspended behind a museum-like casing. Jab...
80%
musicphotolife.com
Updated:
2015-12-19 12:41:20
I'm going to jump right in on this: the Jabra Rox Wireless is by far the best-sounding headset made by Jabra for music listening. For decades, Jabra was known for wireless mobile headsets, but they only started getting serious on music-quality headsets fr...
100%
musicphotolife.com
Updated:
2015-12-19 12:41:20
As mentioned in my blog post yesterday, a large majority of my product reviews are not sponsored. After the review, I would return the review units. I do not keep them, and I certainly do not get paid. There are a few products where I do get to keep, but...
0%
nikktech.com
Updated:
2016-11-17 02:20:29
Where i live it seems that people have just invented the "art" of running both at the gym and outdoors so i see more and more of them every day wearing wired and wireless earphones while running and of course while exercising. Now the ones who are really...
Good Build Quality, Design, Rugged (IP52 Certified), Good Stability, Stereo, Bluetooth v4.0, Jabra Sound App, Magnetic Feature (On/Off), Rich Bundle, Also Available In White, Current Price (USA)...
Bad More Volume and Bass Would Be Nice, Price (EU)...
Bottom line Having used and tested numerous wireless earsets and headsets the first two things I noticed about the ROX Wireless was its design and build quality. You see it's not every day that I decide to use a wireless headset even after a review but the ROX Wirele...
0%
Brand Image Product code Product Stock Price from
Jabra Sport Pulse Special Edition Jabra Sport Pulse Special Edition
(show image)
100-96100010-60 Jabra Sport Pulse Special Edition 0.00
(excl. VAT)
0 (incl. VAT)
Jabra Talk2 Jabra Talk2
(show image)
100-92330000-60 Jabra Talk2 0.00
(excl. VAT)
0 (incl. VAT)
Jabra SPORT COACH WIRELESS,YLW Jabra SPORT COACH WIRELESS,YLW
(show image)
100-97500000-60 Jabra SPORT COACH WIRELESS,YLW 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STORM BT HDST Jabra STORM BT HDST
(show image)
100-93070000-60 Jabra STORM BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STEP BT Stereo HDST Jabra STEP BT Stereo HDST
(show image)
100-97000000-60 Jabra STEP BT Stereo HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STEALH BT HDST Jabra STEALH BT HDST
(show image)
100-99800000-60 Jabra STEALH BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver Jabra STYLE Headset Wireless Ear-hook Calls/Music Micro-USB Bluetooth Black, Silver
(show image)
100-99600000-81 STYLE 0.00
(excl. VAT)
0 (incl. VAT)
Jabra TALK BT HDST Jabra TALK BT HDST
(show image)
100-92200000-60 Jabra TALK BT HDST 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)