location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-1610W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-1610W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766742245 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 503714
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jun 2024 13:39:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 2400 x 600 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Mono copying Colour scanning
  • - Brother iPrint & Scan
  • - USB port Wi-Fi
  • - Internal memory: 32 MB Built-in processor 200 MHz
  • - 7.2 kg
Long product name Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi :
The long product name of Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-1610W - Print/Copy/Scan, A4, 2400x600 dpi, USB 2.0, 802.11b/g/n, GDI, 32MB, 7.2kg
More>>>
Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi:
The official description of Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Effortless printing with no complications
The Brother DCP-1610W is stylishly designed and compact enough to fit onto a shelf or workstation. It produces outputs with the speed and quality you would expect from a more expensive machine.
Installation is very easy – connect using wireless or the USB cable, and you will be printing in no time. Plus innovative Anti-Jam technology allows you to print wirelessly with no hassle. You will also be able to print at speeds of up to 20 pages per minute (ppm), and your first page will come out in less than 10 seconds.

- Print, copy and scan
- Up to 20ppm print speed
- Wireless ready
- 2,400 x 600dpi resolution
- 150-sheet paper tray
- Innovative anti-jam technology.

Short summary description Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi:
This short summary of the Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-1610W, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Black, White

Long summary description Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi:
This is an auto-generated long summary of Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi based on the first three specs of the first five spec groups.

Brother DCP-1610W. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
10 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scan technology
CIS
Scan to
E-mail, File, Image
Scan drivers
ICA, TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
No
Features
Recommended duty cycle
250 - 1800 pages per month
Number of print cartridges *
1
Printing colours *
Black
Page description languages
GDI
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Custom media length
148 - 355.6 mm
Paper tray media weight
65 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 1.1, USB 2.0, Wireless LAN
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, SMTP-AUTH, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port 9100, IPP, FTP Server, SNMPv1/v2c, HTTP Server, TFTP Client/Server, SMTP Client, ICMP, Web Services
Network
Supported network protocols (IPv6)
NDP, RA, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port 9100, IPP, FTP Server, SNMPv1/v2c, HTTP Server, TFTP Client/Server, SMTP Client, ICMPv6, Web Services
Mobile printing technologies
Brother iPrint & Scan
Performance
Card reader integrated
No
Internal memory *
32 MB
Built-in processor
Yes
Processor frequency
200 MHz
Sound pressure level (printing)
52 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (max)
1080 W
Power consumption (average operating)
390 W
Power consumption (PowerSave)
0.9 W
Power consumption (ready)
50 W
Power consumption (off)
0.28 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2 x64
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
35 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
385 mm
Depth
340 mm
Height
255 mm
Weight
7.2 kg
Packaging data
Package width
481 mm
Package depth
436 mm
Package height
406 mm
Package weight
9 kg
Packaging content
Bundled software
Brother BRAdmin Light Network Management
Logistics data
Harmonized System (HS) code
84433100
Other features
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:13
Uk has collected 5 expert reviews for Brother DCP-1610W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-14 19:50:13
I have a large database with 7400 entries each entry has three fields, 19 of these entries prints to an A4 page, while the need to print it is rare I do a couple of times a year and to save paper I print these at 3x3 that means nine pages per sheet so 44...
76%
topnewreview.com
Updated:
2018-04-28 02:48:18
Fit the remarkably small and light toner cartridge and you're ready to go. The separate imaging drum is already fitted, and should last for around 10,000 pages – we doubt that many people will ever need to replace it. However, the toner lasts for just 1,0...
Good Light, easy to move, Easy set up, Economical two-part cartridge...
Bad No wireless or Ethernet connection, Noisy when printing, Awkwardly placed/sized power button...
80%
Brand Image Product code Product Stock Price from
Brother MFC-L6900DW multifunction printer Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi Brother MFC-L6900DW multifunction printer Laser A4 1200 x 1200 DPI 50 ppm Wi-Fi
(show image)
MFC-L6900DW MFC-L6900DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother DCP-L5500DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm Brother DCP-L5500DN multifunction printer Laser A4 1200 x 1200 DPI 40 ppm
(show image)
DCP-L5500DN DCP-L5500DN 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-1910W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi Brother MFC-1910W multifunction printer Laser A4 2400 x 600 DPI 20 ppm Wi-Fi
(show image)
MFC-1910W MFC-1910W 0.00
(excl. VAT)
0 (incl. VAT)
Brother DCP-L2500D multifunction printer Laser A4 2400 x 600 DPI 26 ppm Brother DCP-L2500D multifunction printer Laser A4 2400 x 600 DPI 26 ppm
(show image)
DCP-L2500D DCP-L2500D 0.00
(excl. VAT)
0 (incl. VAT)
Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm Brother DCP-1510 multifunction printer Laser A4 2400 x 600 DPI 20 ppm
(show image)
DCP-1510 DCP-1510 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Worldwide 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)