location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-246Y toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-246Y
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-246Y show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766745697
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2024 16:59:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TN-246Y toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour toner page yield: 2200 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Short summary description Brother TN-246Y toner cartridge 1 pc(s) Original Yellow:
This short summary of the Brother TN-246Y toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother TN-246Y, 2200 pages, Yellow, 1 pc(s)

Long summary description Brother TN-246Y toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Brother TN-246Y toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Brother TN-246Y. Colour toner page yield: 2200 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
HL-3142CW, HL-3152CDW, HL-3172CDW, DCP-9022CDW, MFC-9142CDN, MFC-9332CDW, MFC-9342CDW
Quantity per pack *
1 pc(s)
Colour toner page yield *
2200 pages
Type *
Original
Printing colours *
Yellow
Brand compatibility *
Brother
Features
Product colour
Black, Orange
Packaging data
Package type
Box
Other features
Print technology
Laser printing
Page yield footnote
ISO / IEC 19798
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 5 distributor(s)
Nederland 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)