location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Portable netbook power adapter SPJ5100/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable netbook power adapter SPJ5100/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPJ5100/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581539191
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:38:13
The date of the most recent change of this product data-sheet in Icecat.
Philips SPJ5100/05 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Portable netbook power adapter SPJ5100/05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 40 W Input voltage: 100-240 V Output voltage: 19 V
  • - Purpose: Laptop
  • - Adjustable output voltage
Long product name Philips Portable netbook power adapter SPJ5100/05 :
The long product name of Philips Portable netbook power adapter SPJ5100/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.5/12/19 V, 2100/2500 mAh, 40W, 100 - 240 V
More>>>
Philips Portable netbook power adapter SPJ5100/05:
The official description of Philips Portable netbook power adapter SPJ5100/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready, set, charge
with Auto voltage
You must have your netbook charged at all times. The Philips portable netbook power adapter lets you do this all the time, wherever you are. It not only fits into your netbook bag, also perfect fit for the Philips netbook bag.

I am really portable
- I fit neatly into your netbook bag
- Perfect fit for Philips netbook bag

Rest easy, charge your netbook anywhere
- Automatic voltage power adjustment for netbooks

Really simple
- Wraparound cable to adjust length

Go green with me
- Low power consumption in standby mode

Short summary description Philips Portable netbook power adapter SPJ5100/05:
This short summary of the Philips Portable netbook power adapter SPJ5100/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Portable netbook power adapter SPJ5100/05, Laptop, Indoor, 100-240 V, 40 W, 19 V, Acer Aspire one: AOD150, A110, A150, D150, D250, Pro531, 751 Asus: N10 Asus Eee PC: 900, 901,...

Long summary description Philips Portable netbook power adapter SPJ5100/05:
This is an auto-generated long summary of Philips Portable netbook power adapter SPJ5100/05 based on the first three specs of the first five spec groups.

Philips Portable netbook power adapter SPJ5100/05. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Power adapter capacity: 2500 mAh. Cable length: 3 m. Cables included: AC, DC

Fits into your netbook bag

All-in-one "cable and power adapter" design enables you to carry around the portable netbook power adapter.

Auto voltage
Auto voltage

You must have your netbook charged at all times. The Philips portable netbook power adapter lets you do this all the time, wherever you are. Simply plug it into the mains anywhere with the right tip and straight into your netbook without worrying about adjusting the power to suit your personal netbook.

Cable management
Cable management

The length of the wraparound cable can be adjusted to suit your needs (up to 3 metres). It also enables you to store the cable inside for the best portability.

Fits Philips netbook bag
Fits Philips netbook bag

The Philips portable netbook power adapter not only fits into your netbook bag, it is also the perfect fit for the Philips netbook bag. Philips netbook bag has a specially designed pocket to carry your netbook power adapter and many compartments to keep your accessories in place.

Features
Purpose *
Laptop
Power supply type *
Indoor
Input voltage *
100-240 V
Output power *
40 W
Output voltage *
19 V
Adjustable output voltage
Yes
Features
Compatibility
Acer Aspire one: AOD150, A110, A150, D150, D250, Pro531, 751 Asus: N10 Asus Eee PC: 900, 901, 904, 1000, 1002, S101, T91 and MK90 Asus Seashell: 1005, 1008 and 1101 BenQ Joybook: U101, U102, U103, U121, U131 Compaq Mini: 700, 702, 730 Dell Inspiron Mini: 9, 9n, 910, 10, 10V Fujitsu: M1010, M2010 Gigabyte: M912, M1022, S1024, T1028 HP Mini: 110, 1000, 1010, 1014, 1019, 1035, 1100, 1120 HP Mini: 2133, 2140, 5101 Kohjinsha: SA1F00, SH811 Lenovo IdealPad: S9, 10, 10-2, 12 LG Xnote: X100, X110, X120, X130 MSI Wind NB: U90, U100 and U115 Samsung: NC10, NC20, N110, N120, N130, N140, N310, N510 Toshiba: NB100, NB105, NB200
Power
Power adapter capacity
2500 mAh
Design
LED indicators
Yes
Weight & dimensions
Cable length
3 m
Packaging data
Cables included
AC, DC
Source Testseek summary Average rating
Reviews
Updated:
2015-01-23 07:49:24
Uk has collected 4 expert reviews for Philips Portable netbook power adapter SPJ5100/05 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Brand Image Product code Product Stock Price from
Philips LFH0155 power adapter/inverter Indoor Black Philips LFH0155 power adapter/inverter Indoor Black
(show image)
LFH0155/02 LFH0155