Kodak Alaris logo

Kodak i5850 Scanner ADF scanner 600 x 600 DPI A3 Black, White

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165205
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
90 days on-site
Long product name Kodak i5850 Scanner ADF scanner 600 x 600 DPI A3 Black, White:

Kodak i5850 Scanner

Kodak i5850 Scanner ADF scanner 600 x 600 DPI A3 Black, White:

Intelligence and power, on many levels
The KODAK i5000 Series Scanners were created to triumph over the many processing challenges faced by digital mail rooms, multinational financial and insurance services firms, manufacturing organizations, government entities, and others that process huge volumes of documents containing diverse varieties of information.

We've designed the i5850 Scanner with greater capability and versatility to help meet demanding business goals. Image addressing to read patch codes, Intelligent Document Protection (IDP) to safeguard valuable documents, and a rear post-scan printer. A customizable, intelligent, ergonomically correct production scanner, the i5850 features KODAK Dynamic Flow Technology. This advanced digital architecture delivers optimized memory allocation and processing paths. Now you can work smarter with breakthrough solutions from Kodak Alaris, the high-volume market leader.

- Finds the fastest way to scan, perform imaging functions, and extract data
- Image addressing (IA) detects and reads patch codes on documents before being scanned to expedite batching
- Saves up to 53% on total cost of ownership – over five years

Situation
- Service bureau processes hundreds of thousands of highly diverse documents daily for clients in a variety of industries
- Client requirements vary significantly, and include need for patch code reading, sequential numbering, OCR/IDR, validation and beyond
- Due to high volume, any disruptions in workflow can negatively impact productivity and threaten tight turnaround times

Solution
- KODAK i5850 Scanner
- 600 dpi, high-integrity scanning greatly enhances OCR/IDR and validation through higher-density data capture
- Image addressing permits reading of patch codes so sequential number can be applied to each document scanned and each batch accurately tracked
- Intelligent Document Protection "hears" issues before they become jams or misfeeds, stopping the feeder to protect document integrity and slash need for rescanning

Results
- Document prep and handling times reduced greatly as i5850 Scanner handles very mixed/diverse batches flawlessly
- Programmable function keys eliminate repeated set-ups of complex tasks and make scanning "one-button easy"
- Document damage from staples, multifeeds, and jams avoided thanks to new IDP feature
- Image files for each document can be separated into groups by foldering or into one electronic document with ease – per client preference – thanks to the image addressing feature
- Rear printer adds versatility to operations and streamlines operations as there is no need to change driver settings when switching between front and rear printer
- Work stoppages reduced markedly, resulting in greater uptime and higher throughput
- Optional KODAK Controlled Dual Stacking Accessory automatically separates patch sheets, images checks and correspondence in a single step – so you can re-use sheets and gain other productive advantages

Short summary description Kodak i5850 Scanner ADF scanner 600 x 600 DPI A3 Black, White:

Kodak i5850 Scanner, 304.8 x 4600 mm, 600 x 600 DPI, 210 ppm, ADF scanner, Black, White, CCD

Long summary description Kodak i5850 Scanner ADF scanner 600 x 600 DPI A3 Black, White:

Kodak i5850 Scanner. Maximum scan size: 304.8 x 4600 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 210 ppm. Scanner type: ADF scanner, Product colour: Black, White. Sensor type: CCD, Daily duty cycle (max): 300000 pages, Scan file formats: JPG, PDF, RTF, TIFF. Auto document feeder (ADF) input capacity: 750 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Plain paper, Auto Document Feeder (ADF) media weight: 45 - 200 g/m²

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.