Jabra logo

Jabra Evolve 80 MS Stereo

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
280919
Info modified on:
30 Sept 2023, 10:30:39
Bullet Points Jabra Evolve 80 MS Stereo:
  • - More concentration, greater productivity, shield disruptive background noise with superior active and passive noise-cancellation for crystal-clear calls and music.
  • - Stay in the zone and avoid interruptions, superior ANC and an integrated busylight that notifies colleagues to avoid interruptions.
  • - Find inspiration in sound, immersive music experience delivered by world-class speakers in a premium around-the-ear headset.
  • - All-day comfort, leather-feel ear cushions and around-the-ear design for all-day use.
  • - Certified Skype for Business for simple UC integration for plug-and-play straight out of the box.
Warranty:
2 year
Long product name Jabra Evolve 80 MS Stereo:

Jabra Evolve 80 MS Stereo

Jabra Evolve 80 MS Stereo:

The Evolve 80 has superior active noise-cancellation and passive noise-cancellation, in an over-the-ear wearing style, to shield disruptive background noise. An integrated busy-light helps prevent interruptions so you can stay in the zone and enhance your productivity. Take calls and listen to music with crystal-clear clarity.

Engineered for concentration, the Evolve 80 is a premium corded headset for professionals who need to avoid disruptive noise. Superior active and passive noise-cancellation provide crystal-clear calls. All-day comfort, an integrated busylight and certified for Skype for Business, Cisco and more.

Short summary description Jabra Evolve 80 MS Stereo:

Jabra Evolve 80 MS Stereo, Wired, Office/Call center, 646 g, Headset, Black

Long summary description Jabra Evolve 80 MS Stereo:

Jabra Evolve 80 MS Stereo. Product type: Headset. Connectivity technology: Wired, Bluetooth. Recommended usage: Office/Call center. Weight: 646 g. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.