location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N482-01U Enclosure for 5 High-Density Fiber Cassettes, 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N482-01U Enclosure for 5 High-Density Fiber Cassettes, 1U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N482-01U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184511 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:42:00
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N482-01U Enclosure for 5 High-Density Fiber Cassettes, 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Space saving 1U design, 19" rack-mountable
  • - Supports up to 5 High Density Fiber Cassettes, allowing for up to 60 Duplex LC Ports (120 fiber connections), making the most of your rack space
  • - Includes optional rear-mounting cable management bracket for proper routing of cabling
  • - Features a fold-down door panel on the front of the unit that protects your connections, while rotating out of the way to provide full access. Door panel can also be removed altogether.
Warranty: Lifetime limited
Long product name Tripp Lite N482-01U Enclosure for 5 High-Density Fiber Cassettes, 1U :
The long product name of Tripp Lite N482-01U Enclosure for 5 High-Density Fiber Cassettes, 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enclosure for 5 High-Density Fiber Cassettes, 1U
More>>>
Tripp Lite N482-01U Enclosure for 5 High-Density Fiber Cassettes, 1U:
The official description of Tripp Lite N482-01U Enclosure for 5 High-Density Fiber Cassettes, 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The N482-01U is a high-density Fiber Cassette solution that supports up to five high-density Fiber Cassettes, maximizing rack space and allowing for up to 60 Duplex LC Ports (120 fiber connections) in just 1U of space. High-density Fiber Cassettes come in multiple variations, allowing you to connect different generations of equipment (10 Gb, 40 Gb, 100/120 Gb), and giving you the flexibility to adapt as your technology changes. Installation is simple, with the cassettes being easily installed or removed using push/pull tabs to lock or unlock them from the panel; no tools required. Management is a breeze with an optional rear-mounting cable management bracket that allows you to rout your cabling neatly and safely. A fold-down door panel is featured on the front of the unit, and protects your connections, while rotating out of the way to provide full access. The door panel can also be removed altogether for installations where constant access is preferred. Constructed of heavy-duty steel housing.

Short summary description Tripp Lite N482-01U Enclosure for 5 High-Density Fiber Cassettes, 1U:
This short summary of the Tripp Lite N482-01U Enclosure for 5 High-Density Fiber Cassettes, 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N482-01U Enclosure for 5 High-Density Fiber Cassettes, 1U, Black, Steel, Rack mounting, 1U, -20 - 60 °C, 482.6 mm

Long summary description Tripp Lite N482-01U Enclosure for 5 High-Density Fiber Cassettes, 1U:
This is an auto-generated long summary of Tripp Lite N482-01U Enclosure for 5 High-Density Fiber Cassettes, 1U based on the first three specs of the first five spec groups.

Tripp Lite N482-01U Enclosure for 5 High-Density Fiber Cassettes, 1U. Product colour: Black, Material: Steel, Mounting: Rack mounting. Width: 482.6 mm, Height: 44.4 mm, Depth: 330.2 mm. Package width: 381 mm, Package depth: 535.9 mm, Package height: 88.9 mm. Country of origin: China, Products per pallet: 1 pc(s), Master (outer) case width: 396.2 mm

Network
Ports quantity
60
Design
Product colour
Black
Material
Steel
Mounting
Rack mounting
Rack capacity
1U
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
482.6 mm
Height
44.4 mm
Depth
330.2 mm
Weight
2.04 kg
Packaging data
Package width
381 mm
Package depth
535.9 mm
Package height
88.9 mm
Package weight
2.99 kg
Logistics data
Country of origin
China
Products per pallet
1 pc(s)
Master (outer) case width
396.2 mm
Master (outer) case length
497.8 mm
Master (outer) case height
561.3 mm
Master (outer) case gross weight
16.4 kg
Products per master (outer) case
5 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332184518
Brand Image Product code Product Stock Price from
Tripp Lite N482TAP-4SM73M8 Fiber TAP Cassette - Singlemode, 8-Fiber MPO to MPO, 4 Monitoring Ports, 70/30 Split Tripp Lite N482TAP-4SM73M8 Fiber TAP Cassette - Singlemode, 8-Fiber MPO to MPO, 4 Monitoring Ports, 70/30 Split
(show image)
N482TAP-4SM73M8 N482TAP-4SM73M8 Fiber TAP Cassette - Singlemode, 8-Fiber MPO to MPO, 4 Monitoring Ports, 70/30 Split 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482TAP-4SM73LC Fiber TAP Cassette - Singlemode, 4x Duplex LC, 70/30 Split Tripp Lite N482TAP-4SM73LC Fiber TAP Cassette - Singlemode, 4x Duplex LC, 70/30 Split
(show image)
N482TAP-4SM73LC N482TAP-4SM73LC Fiber TAP Cassette - Singlemode, 4x Duplex LC, 70/30 Split 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482TAP-4MM73M8 Fiber TAP Cassette - Multimode, 8-Fiber MPO to MPO, 4 Monitoring Ports, 70/30 Split Tripp Lite N482TAP-4MM73M8 Fiber TAP Cassette - Multimode, 8-Fiber MPO to MPO, 4 Monitoring Ports, 70/30 Split
(show image)
N482TAP-4MM73M8 N482TAP-4MM73M8 Fiber TAP Cassette - Multimode, 8-Fiber MPO to MPO, 4 Monitoring Ports, 70/30 Split 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482TAP-4MM73LC Fiber TAP Cassette - Multimode, 4x Duplex LC, 70/30 Split Tripp Lite N482TAP-4MM73LC Fiber TAP Cassette - Multimode, 4x Duplex LC, 70/30 Split
(show image)
N482TAP-4MM73LC N482TAP-4MM73LC Fiber TAP Cassette - Multimode, 4x Duplex LC, 70/30 Split 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-3M8L12S 40/100Gb Singlemode Fiber, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, Breakout Cassette, (x3) 8-Fiber MTP/MPO (APC) to (x12) LC (UPC) Duplex 9/125, N482 Chassis Tripp Lite N482-3M8L12S 40/100Gb Singlemode Fiber, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, Breakout Cassette, (x3) 8-Fiber MTP/MPO (APC) to (x12) LC (UPC) Duplex 9/125, N482 Chassis
(show image)
N482-3M8L12S N482-3M8L12S 40/100Gb Singlemode Fiber, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, Breakout Cassette, (x3) 8-Fiber MTP/MPO (APC) to (x12) LC (UPC) Duplex 9/125, N482 Chassis 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-3M8L12-B 40/100Gb OM4 Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber OM4 MTP/MPO to (x12) LC Duplex Tripp Lite N482-3M8L12-B 40/100Gb OM4 Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber OM4 MTP/MPO to (x12) LC Duplex
(show image)
N482-3M8L12-B N482-3M8L12-B 40/100Gb OM4 Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber OM4 MTP/MPO to (x12) LC Duplex 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-3M8L12S-B 40/100Gb Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber Singlemode MTP/MPO to (x12) LC Duplex 9/125 Tripp Lite N482-3M8L12S-B 40/100Gb Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber Singlemode MTP/MPO to (x12) LC Duplex 9/125
(show image)
N482-3M8L12S-B N482-3M8L12S-B 40/100Gb Fiber Breakout Cassette with Built-In MTP Cables, 40Gb to 4 x 10Gb, 100Gb to 4 x 25Gb, (x3) 8-Fiber Singlemode MTP/MPO to (x12) LC Duplex 9/125 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-12M12-X2 40 GB Pass-Through Cassette, (x12) 12-Fiber MTP/MPO ( Female ) Tripp Lite N482-12M12-X2 40 GB Pass-Through Cassette, (x12) 12-Fiber MTP/MPO ( Female )
(show image)
N482-12M12-X2 N482-12M12-X2 40 GB Pass-Through Cassette, (x12) 12-Fiber MTP/MPO ( Female ) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-6M24-6M24 100Gb/120Gb Pass-Through Cassette - (x6) 24-Fiber MTP/MPO ( Female ) Tripp Lite N482-6M24-6M24 100Gb/120Gb Pass-Through Cassette - (x6) 24-Fiber MTP/MPO ( Female )
(show image)
N482-6M24-6M24 N482-6M24-6M24 100Gb/120Gb Pass-Through Cassette - (x6) 24-Fiber MTP/MPO ( Female ) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N482-6M12-6M12 40Gb Pass-Through Cassette - (x6) 12-Fiber MTP/MPO ( Female ) Tripp Lite N482-6M12-6M12 40Gb Pass-Through Cassette - (x6) 12-Fiber MTP/MPO ( Female )
(show image)
N482-6M12-6M12 N482-6M12-6M12 40Gb Pass-Through Cassette - (x6) 12-Fiber MTP/MPO ( Female ) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)