Tripp Lite logo

Tripp Lite P136-000-1 DisplayPort to HDMI Adapter Video Converter (M/F)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158672
Info modified on:
10 Aug 2024, 09:40:01
Bullet Points Tripp Lite P136-000-1 DisplayPort to HDMI Adapter Video Converter (M/F):
  • - Compact design - Displayport (Male) to HDMI (Female)
  • - Supports computer video resolutions up to 1920 x 1200, and HD resolutions up to 1080p
  • - Supports DTS-HD, Dolby True HD and 7.1 Channel Surround Sound Audio
  • - HDCP-compliant
  • - This product is a passive adapter and requires that the connected computer has a DP++ (DisplayPort ++) dual-mode port
Warranty:
3-year limited
Long product name Tripp Lite P136-000-1 DisplayPort to HDMI Adapter Video Converter (M/F):

DisplayPort to HDMI Adapter Video Converter (M/F)

Tripp Lite P136-000-1 DisplayPort to HDMI Adapter Video Converter (M/F):

The P136-000-1 Compact DisplayPort (Male) to HDMI (Female) Adapter allows you to connect a computer with a DisplayPort output to an HDMI monitor. Supports computer video resolutions up to 1920 x 1200 and HD resolutions up to 1080p. Fully molded design ensures a long life of enjoyment. The P136-000-1 is a passive adapter and requires that the connected computer has a DP++ ( DisplayPort ++ ) port, which allows HDMI and DVI signals to be passed through. Check the documentation for your DisplayPort source for compatibility.

Short summary description Tripp Lite P136-000-1 DisplayPort to HDMI Adapter Video Converter (M/F):

Tripp Lite P136-000-1 DisplayPort to HDMI Adapter Video Converter (M/F), DisplayPort, HDMI, Black

Long summary description Tripp Lite P136-000-1 DisplayPort to HDMI Adapter Video Converter (M/F):

Tripp Lite P136-000-1 DisplayPort to HDMI Adapter Video Converter (M/F). Connector 1: DisplayPort, Connector 2: HDMI. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.