Tripp Lite logo

Tripp Lite ECO900UPSM uninterruptible power supply (UPS) Standby (Offline) 0.9 kVA 480 W 12 AC outlet(s)

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80678
Info modified on:
26 Jun 2024, 05:41:07
Short summary description Tripp Lite ECO900UPSM uninterruptible power supply (UPS) Standby (Offline) 0.9 kVA 480 W 12 AC outlet(s):

Tripp Lite ECO900UPSM, Standby (Offline), 0.9 kVA, 480 W, Pure sine, 110 V, 120 V

Long summary description Tripp Lite ECO900UPSM uninterruptible power supply (UPS) Standby (Offline) 0.9 kVA 480 W 12 AC outlet(s):

Tripp Lite ECO900UPSM. UPS topology: Standby (Offline), Output power capacity: 0.9 kVA, Output power: 480 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 12 AC outlet(s). Typical backup time at full load: 1.7 min, Typical backup time at half load: 7.8 min. Form factor: Compact, Product colour: Black, Housing material: Plastic. Width: 130 mm, Depth: 309.9 mm, Height: 85.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.