location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U, Network Card Options, USB, 6 Outlets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U, Network Card Options, USB, 6 Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SM1000RM1UTAA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184184 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30994
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:33:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Tripp Lite SM1000RM1UTAA user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite TAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U, Network Card Options, USB, 6 Outlets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1 kVA 700 W
  • - 6 AC outlet(s)
  • - Rackmount Black
Warranty: 2 years
Long product name Tripp Lite TAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U, Network Card Options, USB, 6 Outlets :
The long product name of Tripp Lite TAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U, Network Card Options, USB, 6 Outlets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U, Network Card Options, USB, 6 Outlets
More>>>
Tripp Lite TAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U, Network Card Options, USB, 6 Outlets:
The official description of Tripp Lite TAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U, Network Card Options, USB, 6 Outlets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SM1000RM1UTAA is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases. This intelligent, line-interactive sine wave rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (1U) in a standard rack enclosure. Large internal batteries offer 17 minutes half load runtime and 7 minutes at full load. Maintains regulated 120V nominal output without using battery power during brownouts and overvoltages from 83 to 147V. 1000VA/700 watt power handling capability and full time sine wave output supports networking, telecom and other sensitive electronic applications. Includes a total of 6 outlets arranged in 2 load banks that are individually controllable via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Supports simultaneous remote monitoring of UPS and site power conditions via built-in network accessory card slot, USB and DB9 serial monitoring ports. Optional SNMPWEBCARD accessory enables remote monitoring of UPS as a managed device via network management console applications. Communications ports support messaging of detailed UPS operating parameters and line power status. Includes PowerAlert UPS monitoring and unattended shutdown software with management support for an unlimited number of network UPS systems. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and set of 5 front panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive all-black color scheme. Two year warranty with $250,000 connected equipment insurance (USA & Canada only).

Short summary description Tripp Lite TAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U, Network Card Options, USB, 6 Outlets:
This short summary of the Tripp Lite TAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U, Network Card Options, USB, 6 Outlets data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U, Network Card Options, USB, 6 Outlets, Line-Interactive, 1 kVA, 700 W, 83 V, 147 V, 60 Hz

Long summary description Tripp Lite TAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U, Network Card Options, USB, 6 Outlets:
This is an auto-generated long summary of Tripp Lite TAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U, Network Card Options, USB, 6 Outlets based on the first three specs of the first five spec groups.

Tripp Lite TAA SmartPro 120V 1kVA 800W Line-Interactive Sine Wave UPS, 1U, Network Card Options, USB, 6 Outlets. UPS topology: Line-Interactive, Output power capacity: 1 kVA, Output power: 700 W. AC outlet types: NEMA 5–15R, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 7 min, Typical backup time at half load: 17 min, Battery recharge time: 4 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 1U. Width: 444.5 mm, Depth: 425.4 mm, Height: 44.4 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1 kVA
Output power *
700 W
Input operation voltage (min) *
83 V
Input operation voltage (max) *
147 V
Input frequency *
60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
120 V
Output frequency
60 Hz
Maximum current
15 A
Surge energy rating
480 J
Power factor
0.7
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
Taiwan
Ports & interfaces
AC outlet types
NEMA 5–15R
AC outlets quantity
6 AC outlet(s)
Battery
Typical backup time at full load
7 min
Typical backup time at half load
17 min
Battery recharge time
4 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Design
Rack capacity
1U
Cable length
3 m
Product colour *
Black
LED indicators
Yes
Certification
UL 1778: 2014 R8.15 (5TH EDITION); CAN/CSA-C22.2 NO. 107.3-14
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
444.5 mm
Depth
425.4 mm
Height
44.4 mm
Weight
14.5 kg
Package width
596.9 mm
Package depth
571.5 mm
Package height
158.8 mm
Package weight
16.3 kg
Packaging data
Rack mount kit
Yes
Manual
Yes
Logistics data
Master (outer) case width
596.9 mm
Master (outer) case length
571.5 mm
Master (outer) case height
158.8 mm
Master (outer) case gross weight
16.3 kg
Products per master (outer) case
1 pc(s)
Country Distributor
United States 2 distributor(s)