location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!Box 7369 International wireless router Gigabit Ethernet Grey, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!Box 7369 International
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002587
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points AVM FRITZ!Box 7369 International wireless router Gigabit Ethernet Grey, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey, Red
  • - Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
More>>>
Short summary description AVM FRITZ!Box 7369 International wireless router Gigabit Ethernet Grey, Red:
This short summary of the AVM FRITZ!Box 7369 International wireless router Gigabit Ethernet Grey, Red data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!Box 7369 International, Wi-Fi 4 (802.11n), Ethernet LAN, 3G, 4G, VDSL, Grey, Red

Long summary description AVM FRITZ!Box 7369 International wireless router Gigabit Ethernet Grey, Red:
This is an auto-generated long summary of AVM FRITZ!Box 7369 International wireless router Gigabit Ethernet Grey, Red based on the first three specs of the first five spec groups.

AVM FRITZ!Box 7369 International. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). DSL specification: VDSL / ADSL / ADSL2 +. Security algorithms: WPA2, WPS. Product colour: Grey, Red, Housing material: Plastic

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
WLAN data transfer rate (max) *
300 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
VPN support
IPSec
Mobile network
3G
Yes
4G
Yes
DSL features
VDSL
Yes
DSL specification
VDSL / ADSL / ADSL2 +
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Management features
WPS push button
Yes
Security
Security algorithms
WPA2, WPS
Firewall
Yes
Stateful Packet Inspection (SPI)
Yes
Network address translation (NAT)
Yes
Protocols
DHCP server
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Grey, Red
Housing material
Plastic
LED indicators
Yes
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Packaging content
Cables included
DSL, LAN (RJ-45)
AC adapter included
Yes
Manual
Yes
Bundled software
FRITZ! OS
Antenna
Antenna design *
Internal
Power
Power source type *
DC
Power consumption (typical)
11 W
Weight & dimensions
Width
226 mm
Depth
159 mm
Height
47 mm
Other features
Mobile network connection
Yes
WLAN data transfer rates supported
11, 54, 300 Mbit/s
Bandwidth (first)
2.4 GHz
USB ports quantity
2
USB version
2.0
Rack mounting
No
xDSL connection
Yes
Brand Image Product code Product Stock Price from
AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red AVM FRITZ!Box 5490 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Grey, Red
(show image)
20002747 FRITZ!Box 5490 0.00
(excl. VAT)
0 (incl. VAT)