Brennenstuhl 1171260030 battery charger

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11374
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Brennenstuhl 1171260030 battery charger:

Brennenstuhl 1171260030, Lithium-Ion (Li-Ion)

Long summary description Brennenstuhl 1171260030 battery charger:

Brennenstuhl 1171260030. Compatible battery technologies: Lithium-Ion (Li-Ion). Product colour: Black. Type: Indoor battery charger. Power consumption (typical): 10 W, Input voltage: 100-240 V, Input frequency: 50/60 Hz. Quantity per pack: 1 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.