location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 1TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB SATA 3.5" 7200rpm 64MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST1000DM004 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7636490030963
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:46:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 1TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 3.5" 7200 RPM Serial ATA III
  • - HDD
  • - Storage drive buffer size: 64 MB
  • - 400 g
Long product name Seagate Desktop HDD 1TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III :
The long product name of Seagate Desktop HDD 1TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Desktop HDD 1TB, SATA 6Gb/s, 3.5", 7200rpm, 64MB, 5.9 W, 400g
More>>>
Seagate Desktop HDD 1TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III:
The official description of Seagate Desktop HDD 1TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Desktop Hard Drives that Lower Costs

The Seagate® Desktop HDD is the one drive for every desktop system need, supported by 30 years of trusted performance, reliability and simplicity. Now available in capacities up to 4TB.

- PERFECT WHEN YOU NEED TO:
- Build desktop or all-in-one PCs to equip home servers
- Store active archive data
- Outfit direct–attached, entry-level external storage devices (DAS)
- Support workload rate limits of 55TB/year in 8×5 environments

Computer Hard Drive Storage Technology

Count on Seagate to deliver the storage innovations that bring down your costs and crank up your storage.

- Industry’s first 1TB-per-disk hard drive technology
- SATA 6Gb/s technology maximizes performance
- Free DiscWizard™ software enables high capacities on legacy PC BIOS systems.

Easy Transition Beyond 2TB—to 3TB and 4TB Drive Capacities

Are you worried about moving beyond 2TB? You don't have to. The Seagate DiscWizard™ utility makes this transition a snap:

- Free software enables Windows machines to utilize drives beyond 2TB
- Seagate DiscWizard provides you with a means to effectively utilize your high-capacity hard drives

Lower Hard Drive Storage Costs

Seagate Desktop HDDs with 1TB-per-disk have advanced power modes to save more energy while in idle states—without sacrificing performance.

Desktop HDDs are produced using the most sophisticated manufacturing process in the industry, with a focus on environmental stewardship.

- Desktop HDDs comply with the RoHS directive on hazardous materials and voluntarily restrict halogen compounds.
- 70% or more of the materials used to build Desktop HDDs are recyclable.
- Low power consumption.

What's in the Box

- Seagate Desktop HDD
- Free DiscWizard™ software
- Interface cable, power adapter, mounting screws, and CD with software and manual*
- Quick installation guide*

*Available with Desktop HDD Kits only

Short summary description Seagate Desktop HDD 1TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III:
This short summary of the Seagate Desktop HDD 1TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 1TB SATA 3.5" 7200rpm 64MB, 1 TB, 7200 RPM, 64 MB, 3.5", Serial ATA III

Long summary description Seagate Desktop HDD 1TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III:
This is an auto-generated long summary of Seagate Desktop HDD 1TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III based on the first three specs of the first five spec groups.

Seagate Desktop HDD 1TB SATA 3.5" 7200rpm 64MB. HDD capacity: 1 TB, HDD speed: 7200 RPM, Storage drive buffer size: 64 MB, HDD size: 3.5", Interface: Serial ATA III

Features
HDD capacity *
1 TB
HDD speed *
7200 RPM
Storage drive buffer size *
64 MB
HDD size *
3.5"
Interface *
Serial ATA III
Type *
HDD
HDD sustained transfer rate
210 MiB/s
HDD number of heads
2
Read seek time
8.5 ms
Write seek time
9.5 ms
Bytes per sector
4096
Start/stop cycles
300000
Power
Power consumption (typical)
5.9 W
Power
Power consumption (standby)
0.63 W
Operating voltage
5 / 12 V
Start-up current
2 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Weight & dimensions
Width
101.6 mm
Height
20.2 mm
Depth
147 mm
Weight
400 g
Packaging data
Quantity per pack
1 pc(s)
Other features
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2015-10-09 15:08:58
Uk has collected 70 expert reviews for Seagate Desktop HDD 1TB SATA 3.5" 7200rpm 64MB internal hard drive 3.5" Serial ATA III and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
uk.hardware.info
Updated:
2015-10-09 15:08:58
Most of our avid readers of course have at least one SSD in their desktop and laptop, but for large volume storage you're still relegated to conventional hard disks. It's almost become a negative connotation - 'conventional' - and it really doesn't do t...
0%
uk.hardware.info
Updated:
2015-10-09 15:08:58
When Seagate around 2011/2012 launched its new generation Barracuda 7200.14 hard disks, we were very impressed. The 2TB model we first tested performed great, as did the 1TB and 3TB versions. Hitachi and Western Digital introduced 4TB disks a long time...
0%
tweaktown.com
Updated:
2015-10-09 15:08:58
It's no secret that Solid State Drives have taken over and cornered the desktop market as far as OS drives are concerned. With this transition, platter based drives have been relegated to mass storage, whether it be as a secondary drive in a desktop...
Bottom line Seagate has been hard at work over the last few months, and now that Computex is over, we are beginning to see products launch left and right from the storage giant. The Desktop HDD .15 launched in April of this year, and takes storage capacity to an...
91%
hardwarecanucks.com
Updated:
2015-10-09 15:08:58
Seagate has begun a complete top to bottom refresh of their hard drive lineup and the Desktop HDD.15 4TB is their latest addition. This HDD houses impressive amounts of storage space and even though its 5900RPM speed may be slow by today’s standards...
Bottom line For literally fourteen generations Seagate has used a winning combination, pairing cutting edge technology with a 7200RPM spindle speed for their high end hard drives. This approach has led to countless award-winning products so changing this formula w...
0%
hardwareheaven.com
Updated:
2015-10-09 15:08:58
It would be fair to say that the majority of drives we test nowadays are solid state models, whether they be mSATA, SATA or USB based however that doesn't mean that manufacturers of traditional "mechanical" drives are sitting doing nothing. Far from it as...
Bottom line Maximum Read/WriteHD Video Read/Write SpeedsFile Copy TestsThe Seagate ST4000DM000 is designed primarily as a large storage drive, rather than a high performance model however as the Atto benchmark shows this is a surprisingly fast mechanical drive, in fa...
90%
goodgearguide.com.au
Updated:
2015-10-09 15:08:58
Sometimes you just need to have all your stuff stored in one place. Having multiple drives and partitions can get confusing when it comes to both accessing your data and figuring out what needs to be backed up, not to mention the mess of power and data...
Bottom line Seagate's 3TB Barracuda is a good performer and it provides a lot of space in a single hard disk package. We also found it to be a relatively cool and quiet performer. It will work best as a secondary drive in a typical PC, but a motherboard with a UEF...
75%
tomshardware.co.uk
Updated:
2015-10-09 15:08:58
Hitachi recently started shipping a pair of 4 TB hard drives. We can see that they're pretty expensive, but how do they compare to existing 3 TB models in other ways? It’s time for a comprehensive overview of today's high-capacity hard drive offerings...
0%
overclockersclub.com
Updated:
2015-10-09 15:08:58
Storage space is something we all need to store the digital content of our lives. Whether it is family portraits, videos from the family vacation, forms, music, the latest movies downloaded straight from sources unknown(Not that we would do that mind...
Good Improved performance, Pricing, Disk Wizard, 1TB platters, AcuTrac Technology, OptiCache Technology...
Bad None...
Bottom line Going into the testing I was not sure that going to 1TB platters would offer up any additional gains in performance on a spindle based mechanical hard drive. Seagate has worked some magic inside the confines of that metal box that really drive perform...
0%
hardwarecanucks.com
Updated:
2015-10-09 15:08:58
Platter size may not mean much to everyday consumers but storage enthusiasts know that larger platters are usually a ticket to first class performance. Previously, large capacity drives used 750GB disks to achieve their required space but Seagate’s n...
Bottom line Back in 1980 when Shugart Technology – what was later to become Seagate – created the first 5.25” form factor hard drive, they began laying the foundation for a legacy of innovation which has now spanned over three decades. In the intervening years Sea...
0%
tbreak.ae
Updated:
2016-11-23 08:26:44
While a lot of people still use 7,200RPM hard drives as their main drives, SSDs are fast becoming the first choice for desktop enthusiasts. Even laptops have shown a tendency to go with SSDs because of performance gains. As such, 3.5-inch HDDs with hig...
Good Fast data transfer speeds, Low power consumption...
Bad Overall performance limited to 7,200RPM speeds...
Bottom line The above real world tests show that despite the incredible transfer speeds thanks to higher density platters, the Seagate Barracuda 3TB is still limited by the harsh realities of life: 7,200RPM hard drives with relatively tiny cache just cannot hope t...
80%
legitreviews.com
Updated:
2015-10-09 15:08:58
One of our readers asked us to look at the Seagate Barracuda ST5000DM000 5TB 3.5-inch internal desktop hard drive as he bought one off of Amazon and was having some performance issues with the drive. We looked into it and discovered that Seagate does not...
Bottom line If you come across a Seagate ST5000DM000 5TB hard drive for sale you should understand that it was pulled from a backup enclosure or NAS and is being resold as an OEM drive. This means that you have no warranty direct from Seagate and that any warranty on the...
0%
hardwarebbq.com
Updated:
2015-10-09 15:08:58
We had a look with Seagate's NAS HDD earlier. This time we're taking a look at its Desktop HDD counterpart 4TB ST4000DM000 drive. Desktop HDDs are available in capacities up to 5TB. Seagate Desktop HDD 4TB uses an odd spindle spin speed of 5,900 RPM with...
Bottom line Seagate Desktop HDD ST4000DM000 4TB Drive ReviewThough if you plan to use a mechanical drive as a pr...
85%
hardwaresecrets.com
Updated:
2015-10-09 15:08:58
While SSDs are the best choice in roles that need high speed (mostly boot drives for the home user), many people need large amounts of storage space, and traditional hard drives still give the best value per gigabyte. Four-terabyte drives are the bigge...
0%
storagereview.com
Updated:
2015-10-09 15:08:58
The Seagate Desktop HDD.15 is a 3.5" form factor, 6Gb/s SATA interface drive with a unique spindle speed of 5,900RPM that hits the 4TB capacity mark and is explicitly designed for desktop implementation. Building on their 3TB Barracuda drive (now rebrande...
Good Offered in 4TB capacity, Drops power needs without sacrificing too much performance...
Bad Lower performance due to 5,900 RPM spindle speed, 2 year warranty is a bit low...
Bottom line The Seagate Desktop HDD.15 provides users with a high-capacity 4TB energy-efficient drive that still provides enough performance for the typical mainstream consumer...
0%
maximumpc.com
Updated:
2015-10-09 15:08:58
For over a year now, we've been asking for just three things in a desktop hard drive: 7,200rpm speed, 4TB capacity, and 1TB per platter. That's all we've asked for, and we don't think we're being unreasonable, since all we want is the maximum amount of sp...
Good 1TB per platter, fast and quiet, very affordable.
Bad 5,900rpm, 2year warranty...
80%
tomshardware.com
Updated:
2015-10-09 15:08:58
First, Seagate renamed its Barracuda hard drive family to Desktop HDD.15. Then, it introduced the first model in the new line-up—the Desktop HDD.15 ST4000DM000. Does Seagate's first massive 4 TB desktop disk deliver the performance we want or disappoint?...
Bottom line Seagate's new 3.5” Desktop HDD.15 ST4000DM000 changes things up a bit in the company's desktop hard drive family compared to its predecessor, the Barracuda 7200.14. Most notably, the spindle speed is down from 7200 to 5900 RPM. The Desktop HDD.15 is the f...
0%
Techreport.com
Updated:
2015-10-09 15:08:58
SSDs have cornered the market for high-performance system drives, relegating their mechanical counterparts to secondary storage. Traditional hard drives are simply too slow to keep up with the flash-based alternatives that have taken the PC industry by st...
Bottom line The Desktop HDD.15 is an impressive hard drive. It packs four terabytes for only $190—by far the lowest asking price of any 4TB SATA offering. Seagate reaches that capacity with only four platters, which is a first in the industry. Competing solutions ne...
0%
legitreviews.com
Updated:
2015-10-09 15:08:58
Desktop PC sales might be down, but our storage needs are increasing at a rather fast pace. When building a PC many experts often tell people to find out how much storage space they need now, then double that number for growth and then double that number...
0%
legitreviews.com
Updated:
2015-10-09 15:08:58
Desktop PC sales might be down, but our storage needs are increasing at a rather fast pace. When building a PC many experts often tell people to find out how much storage space they need now, then double that number for growth and then double that n...
0%
techgage.com
Updated:
2015-10-09 15:08:58
Up until a couple of months ago, the 4TB desktop market was bare. Alright, it's still bare, but it's been made better with the help of the drive we're taking a look at here, Seagate's Desktop HDD.15. The reason? Its pricing, of about ~$190 (it can be foun...
Bottom line ” page can sometimes be difficult, but this isn't one of those times. This is a product that lives up to what's reported on its spec sheet; before testing, we had certain expectations, and after testing, those expectations were validated. For multiple re...
0%
benchmarkreviews.com
Updated:
2015-10-09 15:08:58
Manufacturer: Seagate Technology LLCProduct Name: 4TB Desktop HDDModel Number: ST4000DM000 (OEM Kit) | STBD4000400 (Retail Kit)UPC: 763649044896Price As Tested: OEM: $189 (Amazon|Newegg) Retail: $199 (Amazon|Newegg) Full Disclosure: The product sample...
Good Very good 146 MB/s data transfer speeds, 3rdgeneration SATA 6Gb/s compliant controller, Massive 4Terabyte storage capacity across four platters, 64MB Cache buffer improves burst transactions, Lowpower standby conserves energy, 2Year Seagate product warranty, UEFI Systems can utilize all 4TB out of the box...
Bad 5900 RPM rotational speeds offer lower performance, 2.1TB Barrier not removed via native hardware instruction on older O/S's, Previous Barracuda XT series offered 5year warranty...
Bottom line IMPORTANT: Although the rating and final score mentioned in this conclusion are made to be as objective as possible, please be advised that every author perceives these factors differently at various points in time. While we each do our best to ensure...
87%
rwlabs.com
Updated:
2015-10-09 15:08:58
Do you need mass storage? A lot of mass storage? If the answer is yes, then we have just the drive for you courtesy of Seagate Technologies. Seagate has just launched their new “Desktop HDD” line of drives. All are 5900 RPM drives for low power consum...
Bottom line As I pointed out at the beginning of this review, large capacity mechanical hard drives are still an integral part of the ideal storage solution. Ideally you want an SSD for your operating system and applications but, capacity is going to cost you an a...
0%
gadgetreview.com
Updated:
2015-10-09 15:08:58
This may just be hard drive week here at Gadget Review. Earlier in the week, we looked at the deep well that is the Western Digital WD Black 4TB internal hard drive. It's a worthy deep pocket that allows users to fire and forget when it comes to storage...
Bottom line Shawn Sanders 4.5 5.0 Seagate Barracuda 7200rpm 3TB hard drive comes highly recommended if reliabil...
90%
hothardware.com
Updated:
2015-10-09 15:08:58
When it comes to adding a performance-enhancing upgrade to your system, a good SSD can’t be beat, but storage capacity is an ever-growing need as well. There was a time when a 1TB drive seemed grossly (deliciously?) excessive for the average user, but...
Bottom line The Barracuda 3TB displayed a few splashes of read-speed brilliance and matched up decently with the other similarly-spec’d drives in our tests. Taken as a whole, the differences between the three best performers were relatively small, although the tr...
0%
hardwaresecrets.com
Updated:
2015-10-09 15:08:58
Most enthusiasts will favor SSDs for their main boot drive rather than a mechanical hard drive thanks to the vast performance benefits available. However, there is still a large market for high performance mechanical drives which offer a much larger ca...
Bottom line Throughout our tests, the Seagate Barracuda 3 TB exhibited a very good level of performance, beating both the comparison drives in almost all of the tests.In CrystalDiskMark, the Barracuda 3 TB showed the best level of performance in the Sequential test a...
0%
silentpcreview.com
Updated:
2015-10-09 15:08:58
The Barracuda 3TB is Seagate's new flagship desktop hard drive with 64MB of cache, a 7200 RPM spindle speed, and huge 1TB platters.
Bottom line The Seagate Barracuda 3TB hard drive beat out all 7200 RPM models in our overall performance index, topped only by the 10,000 RPM WD VelociRaptor 600GB. It excelled mainly in the file copy and application sections, particularly in tests that dealt wit...
0%
Bjorn3d.com
Updated:
2015-10-09 15:08:58
Seagate is at the forefront of the mechanical drive market with the first ever drives to contain 1TB per platter. The the newly re-introduced Barracuda XT drive. We say "re-introduced" because the Barracuda XT 3TB drive that we have here today is actu...
Good Good sequential read and write, Low power consumption, 1TB platter, 4K advanced format, 3TB of storage space, Low cost per gigabyte...
Bad 2 year warranty...
Bottom line The new 3TB Barracuda drive is able to yield a 10-15% gain over the old Barracuda XT. As our tests show, the new drive excels in the sequential read and write. However, the drive is a bit slower in the random write compare to the older drive. We belie...
80%
anandtech.com
Updated:
2015-10-09 15:08:58
Platter density has been the crutch of hard drive makers in recent history. Increasing spindle speeds can reduce random access latency, but at the expense of cost and thermals. Improvements in random access performance via increasing spindle speed pa...
0%
Brand Image Product code Product Stock Price from
Seagate Desktop HDD ST1000DM003 internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD ST1000DM003 internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
ST1000DM003-RFB ST1000DM003 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD 4TB SATA III 3.5" internal hard drive 5900 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD 4TB SATA III 3.5" internal hard drive 5900 RPM 64 MB 3.5" Serial ATA III
(show image)
STBD4000400 4TB SATA III 3.5" 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD STBD3000200 internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD STBD3000200 internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
STBD3000200 STBD3000200 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
STBD2000201 STBD2000201 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD ST1000DM003 internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD ST1000DM003 internal hard drive 1 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
ST1000DM003 ST1000DM003 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)