Toshiba logo

Toshiba 90W power adapter/inverter Indoor Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99892
Info modified on:
04 Apr 2024, 08:58:46
Warranty:
1 year
Long product name Toshiba 90W power adapter/inverter Indoor Black:

90W, 4.74A, 19V, 120 - 240V, 50 - 60Hz

Short summary description Toshiba 90W power adapter/inverter Indoor Black:

Toshiba 90W, Laptop, Indoor, 100-240 V, 50/60 Hz, 90 W, 19 V

Long summary description Toshiba 90W power adapter/inverter Indoor Black:

Toshiba 90W. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black. Width: 130 mm, Depth: 53.3 mm, Height: 27.9 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.