location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Leitz WOW file storage box Polystyrene Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Leitz Check ‘Leitz’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WOW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
52131062 show
Show alternative article codes used in the online market place
Category:
Boxes and other places to store files .
File Storage Boxes Check ‘Leitz’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Leitz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 18:09:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Leitz WOW file storage box Polystyrene Purple :
The long product name of Leitz WOW file storage box Polystyrene Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WOW Cube, 3.46kg
More>>>
Leitz WOW file storage box Polystyrene Purple:
The official description of Leitz WOW file storage box Polystyrene Purple as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Eye-catching, premium quality WOW CUBE in striking and stylish dual colour effect with a high-gloss finish. This robust CUBE perfectly complements other products from the Leitz WOW range.

Short summary description Leitz WOW file storage box Polystyrene Purple:
This short summary of the Leitz WOW file storage box Polystyrene Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Leitz WOW, Polystyrene, Purple, 4 drawer(s), Envelope, Letter, Note, Paper, Picture, 3.46 kg, 287 x 270 x 363 mm

Long summary description Leitz WOW file storage box Polystyrene Purple:
This is an auto-generated long summary of Leitz WOW file storage box Polystyrene Purple based on the first three specs of the first five spec groups.

Leitz WOW. Material: Polystyrene, Product colour: Purple, Number of drawers: 4 drawer(s). Weight: 3.46 kg, Dimensions (WxDxH): 287 x 270 x 363 mm

Features
Material
Polystyrene
Product colour
Purple
Number of drawers
4 drawer(s)
Stackable
Yes
Features
Suitable for storing
Envelope, Letter, Note, Paper, Picture
Weight & dimensions
Weight
3.46 kg
Dimensions (WxDxH)
287 x 270 x 363 mm
Brand Image Product code Product Stock Price from
Leitz 52141001 file storage box Polystyrene Grey, White Leitz 52141001 file storage box Polystyrene Grey, White
(show image)
52141001 52141001 0.00
(excl. VAT)
0 (incl. VAT)