location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHC8595/00 headphones/headset Wireless Head-band Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SHC8595/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SHC8595/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410730920
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116153
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SHC8595/00 headphones/headset Wireless Head-band Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Head-band Headphones
  • - Wireless RF connectivity 100 m
  • - Circumaural 10 - 22000 Hz 100 dB
Long product name Philips SHC8595/00 headphones/headset Wireless Head-band Black :
The long product name of Philips SHC8595/00 headphones/headset Wireless Head-band Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10 - 22000 Hz, 100 dB, 40 mm, 2 x 1.5 V NiMH R03/AAA
More>>>
Philips SHC8595/00 headphones/headset Wireless Head-band Black:
The official description of Philips SHC8595/00 headphones/headset Wireless Head-band Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Exceptional wireless sound
Stereo headphone
Freedom to enjoy music at home. HiFi sound reproduction with auto tunning and bass enhancement features, this Philips SHC8575/10 stereo headphone is the ultimate in personal convenience.

The perfect wireless listening experience
- SRS WOW is a surround sound experience for headphones
- Set the bass response to suit your preference
- 40mm speaker driver delivers sound without distortion
- Bass boost feature reinforces bass reproduction
- Convenient automatic tuning ensures best reception

Always ready to go
- FM Wireless transmission for freedom of movement
- Automatic tuning simplifies tuning reception frequency
- Energizing docking station stores and re-charges receiver
- Simple, convenient charging with a wireless dock

You'll forget you're wearing them!
- Soft ear and headband cushions ensure comfort in use
- 3-way adjustment for a better fit and bass performance
- Pre-formed ear-cushions ensure a comfortable fit

Short summary description Philips SHC8595/00 headphones/headset Wireless Head-band Black:
This short summary of the Philips SHC8595/00 headphones/headset Wireless Head-band Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHC8595/00, Wireless, 10 - 22000 Hz, 316 g, Headphones, Black

Long summary description Philips SHC8595/00 headphones/headset Wireless Head-band Black:
This is an auto-generated long summary of Philips SHC8595/00 headphones/headset Wireless Head-band Black based on the first three specs of the first five spec groups.

Philips SHC8595/00. Product type: Headphones. Connectivity technology: Wireless. Headphone frequency: 10 - 22000 Hz. Wireless range: 100 m. Weight: 316 g. Product colour: Black

Performance
Product type *
Headphones
Wearing style *
Head-band
Product colour *
Black
Signal-to-Noise Ratio (SNR)
70 dB
Ports & interfaces
Connectivity technology *
Wireless
RF connectivity
Yes
Frequency band
0.863 - 0.865 GHz
Wireless range
100 m
Headphones
Ear coupling *
Circumaural
Acoustic system
Closed
Headphone frequency
10 - 22000 Hz
Headphone sensitivity
100 dB
Magnet type
Neodymium
Driver unit
4 cm
Battery
Continuous audio playback time
15 h
Battery charge indicator
Yes
Battery voltage
1.5 V
Battery
Number of batteries supported
2
Weight & dimensions
Width
195 mm
Depth
100 mm
Height
200 mm
Weight
316 g
Packaging data
Package width
240 mm
Package depth
122 mm
Package height
320 mm
Package weight
664 g
Packaging content
AC adapter included
Yes
Quantity
1
Technical details
Automatic channel selection
Yes
Other features
Battery low indication
Yes
Auto power off
Yes
Channel separation
30 dB
Channels quantity
3 channels
Modulation
FM
Pilot tone frequency
19 kHz
Brand Image Product code Product Stock Price from
Philips Wireless HiFi Headphone SHC5200/79 Philips Wireless HiFi Headphone SHC5200/79
(show image)
SHC5200/79 Wireless HiFi Headphone SHC5200/79