location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 48 W 5.1 channels 6 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Creative® Inspire™ 5.1 Digital 5500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51000000AA282 show
Show alternative article codes used in the online market place
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 48 W 5.1 channels 6 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48 W 5.1 channels
  • - 6 W
  • - Wireless
Warranty: 2 years limited hardware warranty.
Long product name Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 48 W 5.1 channels 6 W :
The long product name of Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 48 W 5.1 channels 6 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

INSPIRE 5.1 5500 SPEAKER NS (NMS)
More>>>
Short summary description Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 48 W 5.1 channels 6 W:
This short summary of the Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 48 W 5.1 channels 6 W data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Creative® Inspire™ 5.1 Digital 5500, 5.1 channels, 48 W, 84 dB, 6 W, 18 W, Coaxial

Long summary description Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 48 W 5.1 channels 6 W:
This is an auto-generated long summary of Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 48 W 5.1 channels 6 W based on the first three specs of the first five spec groups.

Creative Labs Creative® Inspire™ 5.1 Digital 5500. Audio output channels: 5.1 channels, RMS rated power: 48 W. Signal-to-Noise Ratio (SNR): 84 dB. Satellite speakers RMS power: 6 W. Subwoofer RMS power: 18 W. Cables included: Coaxial

Brand Image Product code Product Stock Price from
Creative Labs

Creative Labs SBS580 5.1 Retail speaker set 5.1 channels 6 W
(show image)
51MF4060AA002 SBS580 5.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs GigaWorks 5.1 Pro Gamer G500 Retail speaker set 5.1 channels 36 W
(show image)
51MF4040AA001 GigaWorks 5.1 Pro Gamer G500 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs SBS580 5.1 Retail speaker set 5.1 channels 6 W
(show image)
51MF4060AA001 SBS580 5.1 Retail 0.00
(excl. VAT)
0 (incl. VAT)
Creative Labs

Creative Labs Creative® Inspire™ 5.1 Digital 5500 speaker set 48 W 5.1 channels 6 W
(show image)
51000000AA283 Creative® Inspire™ 5.1 Digital 5500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)