location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LP-E6N Lithium-Ion (Li-Ion) 1800 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP-E6N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9486B002 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803240054 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:08:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LP-E6N Lithium-Ion (Li-Ion) 1800 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 1800 mAh
  • - Purpose: Camera
  • - Brand compatibility: Canon
  • - Black
Long product name Canon LP-E6N Lithium-Ion (Li-Ion) 1800 mAh :
The long product name of Canon LP-E6N Lithium-Ion (Li-Ion) 1800 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Batteria per Canon EOS 5D Mark II / III / 5Ds / 5Ds R, 7D, 60D, 6D, 70D, 7D Mark II, black
More>>>
Canon LP-E6N Lithium-Ion (Li-Ion) 1800 mAh:
The official description of Canon LP-E6N Lithium-Ion (Li-Ion) 1800 mAh as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rechargeable lithium ion battery pack for select EOS DSLRs (see compatibility list). Can be charged with the LC-E6 or LC-E6E battery chargers.

Having a spare extra battery in your camera bag lets you keep shooting for longer- great when you're travelling and don't always have access to mains electricity.

Short summary description Canon LP-E6N Lithium-Ion (Li-Ion) 1800 mAh:
This short summary of the Canon LP-E6N Lithium-Ion (Li-Ion) 1800 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LP-E6N, Canon, 1800 mAh, Lithium-Ion (Li-Ion)

Long summary description Canon LP-E6N Lithium-Ion (Li-Ion) 1800 mAh:
This is an auto-generated long summary of Canon LP-E6N Lithium-Ion (Li-Ion) 1800 mAh based on the first three specs of the first five spec groups.

Canon LP-E6N. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1800 mAh, Purpose: Camera. Quantity per pack: 1 pc(s)

Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
1800 mAh
Purpose *
Camera
Battery
Compatible products *
EOS 5D Mark II / III / 5Ds / 5Ds R, 7D, 60D, 6D, 70D, 7D Mark II
Brand compatibility *
Canon
Product colour
Black
Packaging data
Quantity per pack *
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:54:37
Uk has collected 4 expert reviews for Canon LP-E6N Lithium-Ion (Li-Ion) 1800 mAh and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
The-digital-picture.com
Updated:
2019-12-01 14:54:36
The Canon LP-E6 Battery is the power source for the Canon EOS 5D Mark II DSLR and the Canon EOS 7D DSLR. These batteries were impossible to get for many months after the 5D II hit the streets. And if you found one on the shelf, the price was hard to s...
0%
Brand Image Product code Product Stock Price from
Canon LP-E6N Canon LP-E6N
(show image)
9486B001 LP-E6N 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)