Conceptronic logo

Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 1-Fan

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106663
Info modified on:
08 May 2023, 08:36:27
Bullet Points Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 1-Fan:
  • - Suitable for laptops up to 17"
  • - 1 ultra-silent 14cm fan built in
  • - 5-level height adjustment
  • - Anti-slip design
  • - Extra USB Port
  • - Power switch
Warranty:
2 years
Long product name Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 1-Fan:

17", 2 x USB, 264 x 370 x 58 mm, 651 g

Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 1-Fan:

The Conceptronic Foldable Notebook cooling stand is the perfect multifunction cooling stand for any situation. The versatile device can be used as either a notebook stand or cooling pad, and is powered by a USB so can work independently of an external power source. As a stand, it can be adjusted to 5 different angles to provide the ideal working environment for any circumstances. The Conceptronic Cooling Stand features a sophisticated metal mesh surface with a powerful yet silent 14cm fan to prevent devices from overheating. A classy and very useful addition to any mobile workstation.

Short summary description Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 1-Fan:

Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 1-Fan, 43.2 cm (17"), 1 pc(s), 14 cm, Black, USB, USB

Long summary description Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 1-Fan:

Conceptronic THANA Notebook Cooling Pad, Fits up to 17", 1-Fan. Maximum screen size: 43.2 cm (17"), Number of built-in cooling fans: 1 pc(s), Fan diameter: 14 cm. Product colour: Black. Host interface: USB. Power source type: USB. Width: 264 mm, Depth: 370 mm, Height: 58 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.