location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X9000 OMEN Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X9000 OMEN Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J6N88AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793284414 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 364830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP X9000 OMEN Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laser Black
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel
Warranty: 2-years limited
Long product name HP X9000 OMEN Mouse :
The long product name of HP X9000 OMEN Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP X9000 OMEN Mouse
More>>>
HP X9000 OMEN Mouse:
The official description of HP X9000 OMEN Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Navigate unpredictable hallways, traverse treacherous terrains, or fly through virtual space, all while armed with the HP OMEN Mouse. This gaming mouse is a formidable and ominous weapon in the hands of the right person. Lighting speed and pinpoint accuracy equips you for any encounter.

Short summary description HP X9000 OMEN Mouse:
This short summary of the HP X9000 OMEN Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP X9000 OMEN Mouse, Ambidextrous, Laser, USB Type-A, Black

Long summary description HP X9000 OMEN Mouse:
This is an auto-generated long summary of HP X9000 OMEN Mouse based on the first three specs of the first five spec groups.

HP X9000 OMEN Mouse. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A, Buttons type: Pressed buttons, Scroll type: Wheel. Product colour: Black

Elite precision

Experience phenomenal control with 400dpi-8200 dpi laser tracking. And with 8 levels of in-game on-the-fly sensitivity adjustability, go from pixel-precise targeting to blazing maneuvers without pausing the action.

Customized control

Personalize the mouse to your own strategic preferences with 6 programmable buttons including right/left click, DPI sensitivity, scrolling, and dual thumb buttons.

Natural fit, unnatural performance

Comfort is crucial when you are focused on vanquishing your competition. The right-handed form is comfortable to hold and strategically places all controls within immediate access.

Mouse
Purpose *
Gaming
Device interface *
USB Type-A
Movement detection technology *
Laser
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Number of programmable buttons
6
Recommended usage
PC/Laptop
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Home
Weight & dimensions
Width
71 mm
Depth
125 mm
Height
42 mm
Weight
128 g
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:06:31
Uk has collected 2 expert reviews for HP X9000 OMEN Mouse and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
tomsguide.com
Updated:
2017-03-01 08:06:31
Why go out of your way for something exceptional when something you already have is good enough? The HP X9000 Omen gaming mouse ($69) is a perfect example of this type of thinking. The Omen mostly exists as part of a bundle with HP's high-end Omen gaming...
Good Comfortable design, Good in-game performance, Smart thumb-button layout...
Bad Better mice available for the same price, Outdated software, Cumbersome DPI adjustment...
Bottom line The HP X9000 Omen gaming mouse offers comfort and functionality, but it feels dated due to mediocre software and unoriginal design...
60%
Brand Image Product code Product Stock Price from
HP X4500 Wireless (Metal Black) Mouse HP X4500 Wireless (Metal Black) Mouse
(show image)
H2W26AA X4500 Wireless (Metal Black) Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)