location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 3.0 / eSATA 5-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 5-Bay SATA 6 Gbps Enclosure for HDD / SSD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 / eSATA 5-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 5-Bay SATA 6 Gbps Enclosure for HDD / SSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S355BU33ERM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030859295 show
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:42
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com S355BU33ERM user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB 3.0 / eSATA 5-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 5-Bay SATA 6 Gbps Enclosure for HDD / SSD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDD/SSD enclosure Serial ATA, Serial ATA II, Serial ATA III 2.5/3.5"
  • - Number of storage drives supported: 5
  • - Hot-swap
  • - USB connectivity
  • - UASP support
  • - 6 Gbit/s
  • - Black
Warranty: 2 Years
Long product name StarTech.com USB 3.0 / eSATA 5-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 5-Bay SATA 6 Gbps Enclosure for HDD / SSD :
The long product name of StarTech.com USB 3.0 / eSATA 5-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 5-Bay SATA 6 Gbps Enclosure for HDD / SSD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com USB 3.0 / eSATA 5-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 5-Bay SATA 6 Gbps Enclosure for HDD / SSD
More>>>
StarTech.com USB 3.0 / eSATA 5-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 5-Bay SATA 6 Gbps Enclosure for HDD / SSD:
The official description of StarTech.com USB 3.0 / eSATA 5-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 5-Bay SATA 6 Gbps Enclosure for HDD / SSD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect five hot-swappable 2.5/3.5" SATA III hard drives to your computer externally through USB 3.0 with UASP or eSATA

The S355BU33ERM 5-bay Removable Hard Drive Enclosure lets you access five individual 2.5" or 3.5" hard drives simultaneously, through a single eSATA or USB port connection to your laptop or desktop computer.

For fast performance and efficient data transfers, you can connect the removable drive enclosure to your computer through either eSATA or USB 3.0. The enclosure supports full SATA III data transfer rates up to 6 Gbps, when connected through eSATA. When connected through USB 3.0, the enclosure supports transfer speeds up 5 Gbps plus support for UASP, which performs up to 70% faster than conventional USB 3.0 when paired with a UASP-enabled host controller.

With support for the fastest drive technologies available including SATA III (6 Gbps), hybrid drives and solid state drives (SSD), the enclosure helps you save time through optimized performance from your external storage.

For optimal drive performance and longevity, the HDD/SSD enclosure features a built-in fan, which helps cool your drives while ensuring maximum heat dissipation.

To ensure compatibility with your computer system, the S355BU33ERM supports all of the leading operating systems, including: Microsoft Windows (8/7/Vista/XP/Server 2008/Server 2003), Apple OSX (10.9/10.8/10.7/10.6), Linux, and Google Chrome OS.

The S355BU33ERM is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Improved Performance with UASP

UASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing, UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.

At the same peak in testing UASP also shows an 80% reduction in required processor resources.

Testing results were obtained using an Intel Ivy Bridge system, a UASP-enabled StarTech.com Enclosure, and a SATA III solid state drive.

The StarTech.com Advantage

- Versatile connectivity options, through either USB or eSATA
- Maximize performance, with SATA III file transfer speeds up to 6Gbps using eSATA
- Save time, with file transfers up to 70% faster than traditional USB 3.0 when used with a UASP-supported host

Short summary description StarTech.com USB 3.0 / eSATA 5-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 5-Bay SATA 6 Gbps Enclosure for HDD / SSD:
This short summary of the StarTech.com USB 3.0 / eSATA 5-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 5-Bay SATA 6 Gbps Enclosure for HDD / SSD data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com USB 3.0 / eSATA 5-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 5-Bay SATA 6 Gbps Enclosure for HDD / SSD, HDD/SSD enclosure, 2.5/3.5", Serial ATA, Serial ATA II, Serial ATA III, 6 Gbit/s, Hot-swap, Black

Long summary description StarTech.com USB 3.0 / eSATA 5-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 5-Bay SATA 6 Gbps Enclosure for HDD / SSD:
This is an auto-generated long summary of StarTech.com USB 3.0 / eSATA 5-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 5-Bay SATA 6 Gbps Enclosure for HDD / SSD based on the first three specs of the first five spec groups.

StarTech.com USB 3.0 / eSATA 5-Bay Hot-Swap 2.5/3.5” SATA III Hard Drive Enclosure with UASP – 5-Bay SATA 6 Gbps Enclosure for HDD / SSD. Product type: HDD/SSD enclosure. Number of storage drives supported: 5, Storage drive size: 2.5/3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 6 TB. Data transfer rate: 6 Gbit/s. Hot-swap. Product colour: Black. USB connector type: USB Type-B

Storage
Number of storage drives supported *
5
Storage drive size *
2.5/3.5"
Supported storage drive interfaces *
Serial ATA, Serial ATA II, Serial ATA III
Hot-swap
Yes
Maximum storage capacity
6 TB
Ports & interfaces
USB connectivity *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-B
USB connector gender
Female
USB ports quantity
1
eSATA ports quantity
1
Design
Product type *
HDD/SSD enclosure
Product colour *
Black
LED indicators
Activity, HDD, Power, USB
Number of fans
1 fan(s)
Fan diameter
12 cm
Certification
CE, FCC, TAA, REACH
Performance
Data transfer rate
6 Gbit/s
Chipset
JMicron - JMB575M, JMicron - JMS567
UASP support
Yes
Performance
Port multiplier
Yes
Noise level
20.4 dB
Plug and Play
Yes
Power
Compatible power plug types
EU, UK, US
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
151 mm
Depth
281 mm
Height
215 mm
Weight
4 kg
Package width
323 mm
Package depth
346 mm
Package height
212 mm
Package weight
5.26 kg
Packaging content
Cables included
AC, USB, eSATA
Screws included
Yes
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
España 2 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)