location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 470-ABEP video cable adapter 1 x DisplayPort 1x 19-pin HDMI Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
470-ABEP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
470-ABEP
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132589
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 470-ABEP video cable adapter 1 x DisplayPort 1x 19-pin HDMI Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 x DisplayPort Male
  • - 1x 19-pin HDMI Female
  • - Black
  • - 1 pc(s)
Warranty: 3 Years
Long product name DELL 470-ABEP video cable adapter 1 x DisplayPort 1x 19-pin HDMI Black :
The long product name of DELL 470-ABEP video cable adapter 1 x DisplayPort 1x 19-pin HDMI Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DisplayPort to HDMI Adapter - Black
More>>>
DELL 470-ABEP video cable adapter 1 x DisplayPort 1x 19-pin HDMI Black:
The official description of DELL 470-ABEP video cable adapter 1 x DisplayPort 1x 19-pin HDMI Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adapter converts DisplayPort to HDMI
The versatile Dell DisplayPort to HDMI adapter enables the user to view video content from any laptop or desktop with DisplayPort (DP) video output on a variety of HDMI-compliant displays, ranging from monitors to projectors. Compliant with DisplayPort specifications version 1.1a and supporting a maximum video resolution of 1080p, this user-friendly adapter ensures a quality viewing experience.

Video adapter ensures connectivity
This video adapter allows you to take video content from your laptop or desktop and display it on any monitor, projector or HDTV featuring HDMI input. As long as your device is equipped with a DP output, this compact adapter ensures a seamless conversion. Use it to enjoy movies on a home projector, mirror your desktop for an expanded workstation or show presentations at school or work.

Enjoy a crystal-clear viewing experience
The Dell DisplayPort to HDMI adapter supports video resolution of up to 1080p, making it ideal for enhanced presentations and intricate graphics.

Compact size offers easy portability
Measuring 8 x 0.4 (L x H) inches, this plug-and-play adapter is easy to use and keep handy for impromptu presentations for clients or movie nights with friends. The adapter is fitted with a DisplayPort on one end and a 19-pin HDMI on the other, a standard fit for a wide variety of HDMI compatible display monitors, projectors and HDTVs.

Adapter is DisplayPort compliant
The adapter is compliant with DisplayPort specification version 1.1a, ensuring true DP quality when video content is adapted and viewed. DisplayPort 1.1a specifications allow there to be a longer reach between source and display without reducing picture quality.

The Dell DisplayPort to HDMI adapter lets you to take video content from your laptop or desktop and display it on any monitor, projector or HDTV featuring HDMI input. This user-friendly adapter supports a maximum video resolution of 1080p and ensures a quality viewing experience. The adapter can be used to enjoy movies on a home projector, mirror your desktop for an expanded workstation or show presentations at school or work.

Short summary description DELL 470-ABEP video cable adapter 1 x DisplayPort 1x 19-pin HDMI Black:
This short summary of the DELL 470-ABEP video cable adapter 1 x DisplayPort 1x 19-pin HDMI Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 470-ABEP, 1 x DisplayPort, 1x 19-pin HDMI, Male, Female, Black, 1 pc(s)

Long summary description DELL 470-ABEP video cable adapter 1 x DisplayPort 1x 19-pin HDMI Black:
This is an auto-generated long summary of DELL 470-ABEP video cable adapter 1 x DisplayPort 1x 19-pin HDMI Black based on the first three specs of the first five spec groups.

DELL 470-ABEP. Connector 1: 1 x DisplayPort, Connector 2: 1x 19-pin HDMI, Connector 1 gender: Male. Quantity per pack: 1 pc(s)

Features
Connector 1 *
1 x DisplayPort
Connector 2 *
1x 19-pin HDMI
Connector 1 gender *
Male
Features
Connector 2 gender *
Female
Product colour
Black
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)