location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Type+ QZERTY Italian Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type+
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
920-006544 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206054073
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Type+ QZERTY Italian Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QZERTY Italian
  • - Cover
  • - Wireless Bluetooth
  • - Power source: Battery Built-in battery
  • - Brand compatibility: Apple
  • - Black
Long product name Logitech Type+ QZERTY Italian Bluetooth Black :
The long product name of Logitech Type+ QZERTY Italian Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Type+ Protective case with integrated keyboard for iPad Air
More>>>
Logitech Type+ QZERTY Italian Bluetooth Black:
The official description of Logitech Type+ QZERTY Italian Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Thin and light
Precision engineering and state-of-the-art materials make this protective iPad Air case amazingly thin and light.

Two-sided protection
- Front and back protection from bumps and scratches;
- Liquid repellent materials protect iPad Air from accidental spills.

Two viewing positions
Dual-view stand caters to different activities from typing-to-reading.

Ready when you need it
Type+ and your iPad are ready when you are. Type+ wakes iPad Air when the cover is opened and puts it to sleep when the cover is closed. Type+ turns on automatically when iPad is in the upright typing position.

Long lasting, rechargeable battery
Get up to 3 months of battery life on a single charge. Recharge Type+ using the USB cable.

SecureLock system
Corner clips keep iPad firmly secured in the protective case.
- Powerful magnets are designed to keep Type+ securely closed

Short summary description Logitech Type+ QZERTY Italian Bluetooth Black:
This short summary of the Logitech Type+ QZERTY Italian Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Type+, QZERTY, Italian, Apple, Apple iPad Air, Black, Scratch resistant

Long summary description Logitech Type+ QZERTY Italian Bluetooth Black:
This is an auto-generated long summary of Logitech Type+ QZERTY Italian Bluetooth Black based on the first three specs of the first five spec groups.

Logitech Type+. Keyboard layout: QZERTY, Keyboard language: Italian. Brand compatibility: Apple, Compatibility: Apple iPad Air, Product colour: Black. Connectivity technology: Wireless, Device interface: Bluetooth. Power source: Battery, Battery type: Built-in battery. Width: 259.9 mm, Depth: 18.1 mm, Height: 4 mm

Keyboard
Keyboard layout *
QZERTY
Keyboard language *
Italian
Pointing device *
No
Numeric keypad *
No
Island-style keyboard
Yes
Hot keys
Yes
Performance
Brand compatibility *
Apple
Compatibility *
Apple iPad Air
Product colour *
Black
Fingerprint reader
No
Cover *
Yes
USB hub
No
Backlight *
No
Spill-resistant keyboard
Yes
Protection features
Scratch resistant
Ports & interfaces
Connectivity technology *
Wireless
Device interface *
Bluetooth
Power
Power source *
Battery
Battery type
Built-in battery
Auto power off
Yes
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Width
259.9 mm
Depth
18.1 mm
Weight & dimensions
Height
4 mm
Weight
405 g
Packaging data
Package width
30 mm
Package depth
213 mm
Package height
270 mm
Package volume
1670 cm³
Package weight
749 g
Packaging content
Cables included
USB
User guide
Yes
Other features
Cable lock slot
No
Logistics data
Products per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
50992060540716
Master (outer) case width
225 mm
Master (outer) case length
267 mm
Master (outer) case height
293 mm
Master (outer) case gross weight
6.7 kg
Master (outer) case volume
17100 cm³
Products per pallet
784 pc(s)
Products per intermodal container (20ft)
14400 pc(s)
Products per intermodal container (40ft)
29504 pc(s)
Brand Image Product code Product Stock Price from
Logitech Keys-To-Go Logitech Keys-To-Go
(show image)
920-006707 Keys-To-Go 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Focus QZERTY Italian Bluetooth Black Logitech Focus QZERTY Italian Bluetooth Black
(show image)
920-007979 Focus 0.00
(excl. VAT)
0 (incl. VAT)
Logitech CREATE QZERTY Italian Smart Connector Black Logitech CREATE QZERTY Italian Smart Connector Black
(show image)
920-007828 CREATE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)