location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Travel Docking Station for Laptops - HDMI or VGA - USB 3.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travel Docking Station for Laptops - HDMI or VGA - USB 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3SMDOCKHV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030858281 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 349739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB3SMDOCKHV user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Travel Docking Station for Laptops - HDMI or VGA - USB 3.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ethernet LAN 10,100,1000 Mbit/s 10BASE-T, 100BASE-TX, 1000BASE-T
  • - Auto MDI/MDI-X Full duplex
Warranty: 3 Years
Long product name StarTech.com Travel Docking Station for Laptops - HDMI or VGA - USB 3.0 :
The long product name of StarTech.com Travel Docking Station for Laptops - HDMI or VGA - USB 3.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Portable Laptop Docking Station - HDMI or VGA and Gigabit Ethernet - USB 3.0 Universal Dock for Mac / Windows (USB3SMDOCKHV)
More>>>
StarTech.com Travel Docking Station for Laptops - HDMI or VGA - USB 3.0:
The official description of StarTech.com Travel Docking Station for Laptops - HDMI or VGA - USB 3.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create a mobile workstation using your Ultrabook™ or laptop USB 3.0 port via this portable USB 3.0 mini dock

The travel docking station for laptops lets you transform your laptop or Ultrabook™ into a mobile workstation. It adds HDMI® or VGA video output, a USB 3.0 hub port, and a Gigabit Ethernet RJ45 port, through a single USB 3.0 host connection. The travel-friendly dock helps you overcome the port limitations of modern mobile computers, making it ideal for your laptop, Microsoft Surface™ Pro 4, Surface Pro 3, Surface 3, Surface Pro 2 or Surface Book.

Now, you can avoid the nuisance of carrying multiple adapters. By consolidating four essential connection ports into one convenient device, the travel dock is the the perfect laptop accessory. It features a lightweight, compact design that fits nicely into your travel bag and also features an integrated host connection cable that tucks neatly into the docking stations casing.

A versatile solution for connecting an additional display to your laptop, the travel docking station offers HDMI video output with audio, or VGA video output, providing two popular interfaces for connecting a television, projector, or monitor as a second display, with support for resolutions up to 2048x1152 (QWXGA). Leveraging the high-bandwidth (5Gbps) USB 3.0 interface to deliver flexible video output, a USB 3.0 hub port, and Gigabit Ethernet, you can quickly set up a multi-functional workstation while on the run, without sacrificing one of your laptop USB ports.

Setup is seamless and hassle-free; the travel dock will automatically download the latest driver when connected to Windows® system with an active network connection.

The USB3SMDOCKHV is backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

Short summary description StarTech.com Travel Docking Station for Laptops - HDMI or VGA - USB 3.0:
This short summary of the StarTech.com Travel Docking Station for Laptops - HDMI or VGA - USB 3.0 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Travel Docking Station for Laptops - HDMI or VGA - USB 3.0, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, 10,100,1000 Mbit/s, 10BASE-T, 100BASE-TX, 1000BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Black

Long summary description StarTech.com Travel Docking Station for Laptops - HDMI or VGA - USB 3.0:
This is an auto-generated long summary of StarTech.com Travel Docking Station for Laptops - HDMI or VGA - USB 3.0 based on the first three specs of the first five spec groups.

StarTech.com Travel Docking Station for Laptops - HDMI or VGA - USB 3.0. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, Data transfer rate: 5 Gbit/s, Maximum digital resolution: 2048 x 1152 pixels. Power source type: USB. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 11.0 Big Sur,...

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Networking standards
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Auto MDI/MDI-X
Yes
Full duplex
Yes
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
Maximum digital resolution
2048 x 1152 pixels
Product colour *
Black
LED indicators
Activity, Link
UASP support
Yes
Housing material
Plastic
Brand compatibility
Any brand
Certification
CE, FCC, REACH
Power
Power source type
USB
Software
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 11, Windows 11 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Software
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.14 Mojave, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
55 mm
Depth
125 mm
Height
17 mm
Weight
82 g
Packaging data
Package width
167 mm
Package depth
143 mm
Package height
43 mm
Package weight
192 g
Packaging content
Manual
Yes
Drivers included
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
40 pc(s)
Master (outer) case width
346 mm
Master (outer) case length
448 mm
Master (outer) case height
309 mm
Harmonized System (HS) code
84733020
Other features
Cable length
0.093 m
Chipset
DisplayLink - DL-3700
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)