location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant BL460c Gen9 Intel C610 LGA 2011-v3 Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant BL460c Gen9
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
727021-B21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887758383032 show
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant BL460c Gen9 Intel C610 LGA 2011-v3 Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U) Intel C610 LGA 2011-v3
  • - Number of processors supported: 2
  • - Number of DIMM slots: 16
  • - Number of storage drives supported: 2
  • - Hot-swap HDD bays
  • - Ethernet LAN Ethernet LAN (RJ-45) ports: 2
Warranty: 3/1/1 - Serverincludes three years of parts, one year of labor, one year of onsite support coverage. Additional information regarding worldwide limitedand technical support is available at: http://h18004.www1/products/servers/platforms/warranty/index.html Additional HP support and service coverage for your product that can be purchased locally. For information on availability of service upgrades and the cost for these service upgrades, refer to the HP website at http:///support
Long product name HPE ProLiant BL460c Gen9 Intel C610 LGA 2011-v3 Rack (1U) :
The long product name of HPE ProLiant BL460c Gen9 Intel C610 LGA 2011-v3 Rack (1U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ProLiant BL460c Gen9 E5-v3 10Gb/20Gb FlexibleLOM Configure-to-order Blade Server
More>>>
Short summary description HPE ProLiant BL460c Gen9 Intel C610 LGA 2011-v3 Rack (1U):
This short summary of the HPE ProLiant BL460c Gen9 Intel C610 LGA 2011-v3 Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE ProLiant BL460c Gen9, Intel C610, LGA 2011-v3, Intel® Xeon®, Intel® Xeon®, E5-2600, DDR4-SDRAM

Long summary description HPE ProLiant BL460c Gen9 Intel C610 LGA 2011-v3 Rack (1U):
This is an auto-generated long summary of HPE ProLiant BL460c Gen9 Intel C610 LGA 2011-v3 Rack (1U) based on the first three specs of the first five spec groups.

HPE ProLiant BL460c Gen9. Motherboard chipset: Intel C610, Processor socket: LGA 2011-v3, Processor family: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Supported RDIMM clock speeds: 2133 MHz. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA. On-board graphics card model: Matrox G200eh. Ethernet interface type: 10 Gigabit Ethernet, Ethernet LAN data rates: 10000 Mbit/s

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:45:58
Uk has collected 1 expert review for HPE ProLiant BL460c Gen9 Intel C610 LGA 2011-v3 Rack (1U) and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
infoworld.com
Updated:
2018-06-01 11:45:58
HP's Gen9 servers are out, and we found them incrementally better than the Gen8 version we recently tested , due to both increased processor horsepower and efficiency. The Gen9 server features firmware updates, long awaited UEFI local media blade support...
80%
Country Distributor
United Kingdom 1 distributor(s)