location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Cartouche d'impression jaune Color LaserJet C9702A avec technologie d'impression intelligente toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cartouche d'impression jaune HP Color LaserJet C9702A avec technologie d'impression intelligente
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9702A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698453278 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 00:10:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 May 2013
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Cartouche d'impression jaune Color LaserJet C9702A avec technologie d'impression intelligente toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour toner page yield: 4000 pages
  • - Laser printing
  • - 1 pc(s)
Warranty: The HP Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship.standard statement: HP's Premium ProtectionThis HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to print cartridges that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP's option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTY IS EXCLUSIVE AND NO OTHER WARRANTY OR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP Cartouche d'impression jaune Color LaserJet C9702A avec technologie d'impression intelligente toner cartridge 1 pc(s) Original Yellow :
The long product name of HP Cartouche d'impression jaune Color LaserJet C9702A avec technologie d'impression intelligente toner cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

121A Yellow Original LaserJet Toner Cartridge, Approximately 4000 pages at 5% coverage
More>>>
HP Cartouche d'impression jaune Color LaserJet C9702A avec technologie d'impression intelligente toner cartridge 1 pc(s) Original Yellow:
The official description of HP Cartouche d'impression jaune Color LaserJet C9702A avec technologie d'impression intelligente toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small businesses, micro offices or business professionals who want professional-quality colour laser documents.

HP Color LaserJet printing supplies offer professional print quality and consistent performance for affordable colour printing. They are designed together with your HP printer for crisp, sharp, vibrant results every time.

Short summary description HP Cartouche d'impression jaune Color LaserJet C9702A avec technologie d'impression intelligente toner cartridge 1 pc(s) Original Yellow:
This short summary of the HP Cartouche d'impression jaune Color LaserJet C9702A avec technologie d'impression intelligente toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP Cartouche d'impression jaune Color LaserJet C9702A avec technologie d'impression intelligente, 4000 pages, Yellow, 1 pc(s)

Long summary description HP Cartouche d'impression jaune Color LaserJet C9702A avec technologie d'impression intelligente toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of HP Cartouche d'impression jaune Color LaserJet C9702A avec technologie d'impression intelligente toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

HP Cartouche d'impression jaune Color LaserJet C9702A avec technologie d'impression intelligente. Colour toner page yield: 4000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet 1500, 1500L, 2500, 2500L
Quantity per pack *
1 pc(s)
Colour toner page yield *
4000 pages
Type *
Original
Printing colours *
Yellow
Brand compatibility *
HP
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
376 mm
Depth
132 mm
Height
150 mm
Weight
650 g
Packaging data
Package dimensions (WxDxH)
376 x 132 x 147 mm
Package width
376 mm
Package depth
132 mm
Packaging data
Package height
150 mm
Package weight
900 g
Other features
Colour
Yes
Print technology
Laser printing
Logistics data
Pallet dimensions (W x D x H)
1128 x 924 x 1188.72 mm
Stacking number for pallet
4 pc(s)
Pallet size (EU)
1200 x 800 x 1178 mm
Maximum number of stacking cartons
28 pc(s)
Master (outer) cases per pallet layer (EU)
18 pc(s)
Pallet gross weight
150.14 g
Pallet weight (EU)
138 g
Layers per pallet
7 pc(s)
Master (outer) cases per pallet layer
18 pc(s)
Products per pallet
126 pc(s)
Products per pallet (EU)
108 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)