location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP2 Retail System Model 2030 J2900 2.41 GHz All-in-One 35.6 cm (14") 1366 x 768 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP2 Retail System Model 2030
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K1D09EA#ABH
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 286894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:06:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP RP2 Retail System Model 2030 J2900 2.41 GHz All-in-One 35.6 cm (14") 1366 x 768 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One 35.6 cm (14") Black
  • - Touchscreen
  • - Intel® Pentium® 2.41 GHz 2 MB
  • - DDR3-SDRAM 4 GB
  • - SSD 128 GB
  • - Built-in speaker(s)
  • - Ethernet LAN
  • - VESA mounting Panel mounting interface: 75 x 75 mm
  • - 180 W
Warranty: 3-year (3-3-3) limited and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP RP2 Retail System Model 2030 J2900 2.41 GHz All-in-One 35.6 cm (14") 1366 x 768 pixels Touchscreen Black :
The long product name of HP RP2 Retail System Model 2030 J2900 2.41 GHz All-in-One 35.6 cm (14") 1366 x 768 pixels Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium J2900 (2.41GHz, 2MB), 14" LED touch (1366 x 768), 4GB (1 x 4GB) DDR3 SDRAM, 128GB SATA SSD, Intel HD Graphics, FreeDOS 2.0
More>>>
HP RP2 Retail System Model 2030 J2900 2.41 GHz All-in-One 35.6 cm (14") 1366 x 768 pixels Touchscreen Black:
The official description of HP RP2 Retail System Model 2030 J2900 2.41 GHz All-in-One 35.6 cm (14") 1366 x 768 pixels Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get reliable, robust performance from the HP RP2 Retail System, a stylish, compact, and easily serviceable touchscreen All-in-One (AiO) that's deployable across your business as a customer self-service solution or operator station.

Sleek, stylish, and great for small spaces.
- Add versatility to your store with this compact AiO. Flexible mounting options allow you to place it on a counter, tuck it into a kiosk or mount it on a wall or pole.

Customize it.
- Tailor the system to your environment with your choice of operating system and an expanded portfolio of HP POS peripherals.

Efficient, future-proof performance.
- Get consistent uptime in demanding environments with a robust, Quad-Core Intel® processor,4 Intel graphics, up to 8 GB RAM,5 and your choice of storage.

Reliability you can trust.
- Be comfortable around spills and splashes—the IP54-qualified, sealed fanless design helps prevent them from entering the system, which is also designed for extended use and tested for impacts and vibrations.

Short summary description HP RP2 Retail System Model 2030 J2900 2.41 GHz All-in-One 35.6 cm (14") 1366 x 768 pixels Touchscreen Black:
This short summary of the HP RP2 Retail System Model 2030 J2900 2.41 GHz All-in-One 35.6 cm (14") 1366 x 768 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP RP2 Retail System Model 2030, 35.6 cm (14"), 1366 x 768 pixels, Capacitive, 309.4 x 173.95 mm, 16:9, Intel® Pentium®

Long summary description HP RP2 Retail System Model 2030 J2900 2.41 GHz All-in-One 35.6 cm (14") 1366 x 768 pixels Touchscreen Black:
This is an auto-generated long summary of HP RP2 Retail System Model 2030 J2900 2.41 GHz All-in-One 35.6 cm (14") 1366 x 768 pixels Touchscreen Black based on the first three specs of the first five spec groups.

HP RP2 Retail System Model 2030. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels, Touchscreen technology: Capacitive. Processor family: Intel® Pentium®, Processor model: J2900, Processor frequency: 2.41 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Maximum internal memory: 8 GB. Total storage capacity: 128 GB, Storage media: SSD, SSD capacity: 128 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics

Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Touchscreen technology
Capacitive
Effective viewing area
309.4 x 173.95 mm
Aspect ratio
16:9
Processor
Processor family *
Intel® Pentium®
Processor model *
J2900
Processor cores
4
Processor threads
4
Processor frequency
2.41 GHz
Processor cache
2 MB
Processor front side bus
2.67 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory
8 GB
Number of memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
128 GB
Storage media *
SSD
SSD capacity
128 GB
SSD interface
Serial ATA
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics
Multimedia
Built-in speaker(s)
Yes
Number of speakers
2
Audio system
DTS Studio Sound
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
DisplayPorts quantity
1
DisplayPort version
1.2
Line-in
Yes
Line-out
Yes
Design
Chassis type
All-in-One
Product colour
Black
Software
Operating system installed *
FreeDOS
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply
180 W
Ergonomics
VESA mounting
Yes
Panel mounting interface
75 x 75 mm
Weight & dimensions
Width (with stand)
355.9 mm
Depth (with stand)
225.3 mm
Height (with stand)
366.2 mm
Weight (with stand)
6.83 kg
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR