location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MGQF2ZM/A mobile phone case 11.9 cm (4.7") Cover Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MGQF2ZM/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MGQF2ZM/A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888462016568 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 19:00:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MGQF2ZM/A mobile phone case 11.9 cm (4.7") Cover Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover 11.9 cm (4.7") Apple
  • - Silicone
  • - Black
Long product name Apple MGQF2ZM/A mobile phone case 11.9 cm (4.7") Cover Black :
The long product name of Apple MGQF2ZM/A mobile phone case 11.9 cm (4.7") Cover Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPhone 6 Silicone Case, Black
More>>>
Short summary description Apple MGQF2ZM/A mobile phone case 11.9 cm (4.7") Cover Black:
This short summary of the Apple MGQF2ZM/A mobile phone case 11.9 cm (4.7") Cover Black data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MGQF2ZM/A, Cover, Apple, iPhone 6, 11.9 cm (4.7"), Black

Long summary description Apple MGQF2ZM/A mobile phone case 11.9 cm (4.7") Cover Black:
This is an auto-generated long summary of Apple MGQF2ZM/A mobile phone case 11.9 cm (4.7") Cover Black based on the first three specs of the first five spec groups.

Apple MGQF2ZM/A. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 6, Maximum screen size: 11.9 cm (4.7"), Product colour: Black

Brand Image Product code Product Stock Price from
Apple

Apple MGXU2ZM/A mobile phone case 11.9 cm (4.7") Cover Green
(show image)
MGXU2ZM/A MGXU2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGXT2ZM/A mobile phone case 11.9 cm (4.7") Cover Pink
(show image)
MGXT2ZM/A MGXT2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGQJ2ZM/A mobile phone case 11.9 cm (4.7") Cover Blue
(show image)
MGQJ2ZM/A MGQJ2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGQH2ZM/A mobile phone case 11.9 cm (4.7") Cover Red
(show image)
MGQH2ZM/A MGQH2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGQG2ZM/A mobile phone case 11.9 cm (4.7") Cover White
(show image)
MGQG2ZM/A MGQG2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGR82ZM/A mobile phone case 11.9 cm (4.7") Cover Red
(show image)
MGR82ZM/A MGR82ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGR62ZM/A mobile phone case 11.9 cm (4.7") Cover Black
(show image)
MGR62ZM/A MGR62ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGR52ZM/A mobile phone case 11.9 cm (4.7") Cover Pink
(show image)
MGR52ZM/A MGR52ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGR32ZM/A mobile phone case 11.9 cm (4.7") Cover Blue
(show image)
MGR32ZM/A MGR32ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple MGR22ZM/A mobile phone case 11.9 cm (4.7") Cover Brown
(show image)
MGR22ZM/A MGR22ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)