location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF135/09 food storage container Round Jar Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF135/09
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF135/09
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020042750 show
Category:
Containers of various shapes and sizes, usually made of plastic, to keep food fresh and free from contamination.
Food Storage Containers Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Philips AVENT SCF135/09 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF135/09 food storage container Round Jar Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Converts into handy snack cup
  • - Holds enough formula for three 260 ml/ 9 oz feeds
  • - Sterilizable, microwavable, dishwasher safe
Long product name Philips AVENT SCF135/09 food storage container Round Jar Blue :
The long product name of Philips AVENT SCF135/09 food storage container Round Jar Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Milk powder dispenser, 3 doses, 0% BPA, 0 - 6m
More>>>
Philips AVENT SCF135/09 food storage container Round Jar Blue:
The official description of Philips AVENT SCF135/09 food storage container Round Jar Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for travel
BPA Free

This unit carries 3 pre-measured portions of milk powder in separate compartments. When you're ready to feed, just pour the powder into the feeding bottle of pre-boiled cooled water. Remove inner sections to use as a bowl or container.

Benefits and features:
- Inner part can be removed
- Entire dispenser sterilizable,microwavable & dishwasher safe
- Holds enough powdered formula for three 260 ml/ 9 oz feeds

Short summary description Philips AVENT SCF135/09 food storage container Round Jar Blue:
This short summary of the Philips AVENT SCF135/09 food storage container Round Jar Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF135/09, Jar, Round, Blue, 1 pc(s), Malaysia

Long summary description Philips AVENT SCF135/09 food storage container Round Jar Blue:
This is an auto-generated long summary of Philips AVENT SCF135/09 food storage container Round Jar Blue based on the first three specs of the first five spec groups.

Philips AVENT SCF135/09. Type: Jar, Form factor: Round, Product colour: Blue

Inner part can be removed
Inner part can be removed

Inner part can be removed to convert into a handy snack cup

Entire dispenser sterilizable,microwavable & dishwasher safe

All parts can be sterilized, microwaved and are dishwasher safe for quick and easy cleaning

Holds enough powdered formula for three 260 ml/ 9 oz feeds
Holds enough powdered formula for three 260 ml/ 9 oz feeds

The Philips Avent milk powder dispenser holds 3 pre-measured doses of milk powder - ideal for travel

Features
Form factor *
Round
Type *
Jar
Product colour *
Blue
Dishwasher proof
Yes
Features
Microwave proof
Yes
Milk powder dispenser
1 pc(s)
Country of origin
Malaysia
Technical details
Doesn't contain
Bisphenol A (BPA)