location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Food storage cup SCF639/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Food storage cup SCF639/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF639/05 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871010367182 show
Category:
Accessories for breastfeeding such as breast pumps and support cushions.
Breastfeeding Accessories Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jul 2024 03:39:40
The date of the most recent change of this product data-sheet in Icecat.
Philips AVENT SCF639/05 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT Food storage cup SCF639/05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard
Long product name Philips AVENT Food storage cup SCF639/05 :
The long product name of Philips AVENT Food storage cup SCF639/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

240 ml, 5 pcs, 0 % BPA
More>>>
Philips AVENT Food storage cup SCF639/05:
The official description of Philips AVENT Food storage cup SCF639/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal food storage for home and away
With leak proof lid
Store and feed your healthy weaning meals with our new food storage cup. Sterilize and re-use the storage cup with the Philips AVENT at home and away.

Leak proof lid
- For safe storage and transport

Write-on cups and lids
- To track easy dates & contents

Stackable cups and lids
- To track easily dates and contents
- An organized fridge & freezer

Maximal convenience
- Convenient adaptors included
- One system- many options
- For use in fridge and freezer
- Easy to use and clean
- This product is BPA Free

Short summary description Philips AVENT Food storage cup SCF639/05:
This short summary of the Philips AVENT Food storage cup SCF639/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT Food storage cup SCF639/05, United Kingdom, 240 ml, 80 mm, 80 mm, 200 mm

Long summary description Philips AVENT Food storage cup SCF639/05:
This is an auto-generated long summary of Philips AVENT Food storage cup SCF639/05 based on the first three specs of the first five spec groups.

Philips AVENT Food storage cup SCF639/05. Country of origin: United Kingdom, Capacity: 240 ml. Package width: 80 mm, Package depth: 80 mm, Package height: 200 mm

Leak proof lid
Leak proof lid

Philips Avent storage cups have a lid that creates a secure seal for safe storage and transport.

Write-on cups and lids
Write-on cups and lids

To track easily dates and contents.

For easy storage
For easy storage

For easy storage.

Stackable cups and lids
Stackable cups and lids

For an organized fridge and freezer.

For use in fridge and freezer
For use in fridge and freezer

For maximum flexibility.

Easy to use and clean
Easy to use and clean

Can be used safely in bottle warmer, microwave, dishwasher and sterilizer.

Features
Country of origin
United Kingdom
Easy storage
Yes
Easy to use
Yes
Capacity
240 ml
Technical details
Doesn't contain
Bisphenol A (BPA)
Weight & dimensions
Package width
80 mm
Package depth
80 mm
Package height
200 mm
Packaging content
Number of lids
5