location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR GSM712GE 10xGENet 2xGBIC RJ45 managed

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GSM712GE 10xGENet 2xGBIC RJ45 managed
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GSM712GE
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:59:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR GSM712GE 10xGENet 2xGBIC RJ45 managed :
The long product name of NETGEAR GSM712GE 10xGENet 2xGBIC RJ45 managed. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NETGEAR 10p 100 1000 Mbps Gigabit ENet Switch 2Gigabit Module Slots (GBIC) Manageable
More>>>
NETGEAR GSM712GE 10xGENet 2xGBIC RJ45 managed:
The official description of NETGEAR GSM712GE 10xGENet 2xGBIC RJ45 managed as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10 Copper Gigabit ports + 2 GBIC slots
Intuitive browser-based management
Full Layer 2 managed suite
Non-blocking, auto negotiating, Auto Uplink™
Zero configuration required

Short summary description NETGEAR GSM712GE 10xGENet 2xGBIC RJ45 managed:
This short summary of the NETGEAR GSM712GE 10xGENet 2xGBIC RJ45 managed data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR GSM712GE 10xGENet 2xGBIC RJ45 managed, Full duplex

Long summary description NETGEAR GSM712GE 10xGENet 2xGBIC RJ45 managed:
This is an auto-generated long summary of NETGEAR GSM712GE 10xGENet 2xGBIC RJ45 managed based on the first three specs of the first five spec groups.

NETGEAR GSM712GE 10xGENet 2xGBIC RJ45 managed. Full duplex. MAC address table: 8.000 entries

Network
Full duplex
Yes
Data transmission
MAC address table *
8.000 entries
Protocols
Management protocols
IEEE 802.1x Standard for Port Based Network Access Control***, IEEE 802.1Q Static VLAN (up to 64), IEEE 802.1p Class of Service (CoS), IEEE 802.1D Spanning Tree Protocol, IEEE 802.3ad Link Aggregation Control Protocol (LACP), IGMP Snooping Support, Port Mirroring Support, RFC 1157 SNMP, RFC 1757 RMON (groups 1,2,3, and 9), RFC 1213 MIB II, RFC 1643 Ethernet Interface MIB, RFC 1493 Bridge MIB, RFC 951 BootP, RFC 2131 DHCP, RFC 2998 DiffServ, RFC 2865 RADIUS, Private Enterprise MIB
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
3.2 kg
Other features
Management platform
web-based, console
Management level
lo
Dimensions (WxDxH)
440 x 253 x 43 mm
I/O ports
• 10 RJ-45 connectors for 10BASE-T, 100BASE-TX, and 1000BASE-T (Auto Uplink on all ports) • 2 Gigabit Interface Converter (GBIC) slots for GBIC modules • RS-232 Console Port
Power availability
40 W
Networking features
Ethernet/Fast Ethernet
Country Distributor
United Kingdom 1 distributor(s)