icecat logo
Icecat: syndicator of product information via global open catalog with more than 19309028 data-sheets & 35854 brands – register (free)
HP logo

HP Officejet Enterprise Color X555xh inkjet printer Colour 2400 x 1200 DPI A4

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
262415
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
One-year, onsiteone-year technical phone support, chat, and e-mail
Long product name HP Officejet Enterprise Color X555xh inkjet printer Colour 2400 x 1200 DPI A4:

Officejet Enterprise Color X555xh

HP Officejet Enterprise Color X555xh inkjet printer Colour 2400 x 1200 DPI A4:

A printing revolution for your enterprise. Produce colour documents at up to twice the speed and half the cost per page of colour lasers. Designed with advanced security and full manageability, this enterprise printer is built to last.

Ideal for workgroups of up to 15 people that want the advantages of laser, at the price and speed of ink. This high-performance, easily managed HP Officejet prints at up to twice the speed and half the cost per page of colour lasers.

Features

Twice the speed and half the cost of lasers
- Quality colour, up to half the cost – spend up to 50% less per page compared with colour lasers.
- Accelerate business printing and keep productivity high – print up to twice as fast as lasers.
- Rely on pigment inks for durable documents that are water-, fade- and smear-resistant.
- Designed for speed – enable full-page-width printing at high speeds with HP PageWide Technology.

A fully loaded printer for the enterprise
- Be confident that sensitive business data is protected with advanced security solutions.
- Centrally monitor and control your printers with HP Web Jetadmin.
- Keep up with the times. Easily update this printer as solutions advance – with HP FutureSmart Firmware.
- Take advantage of simple software and hardware solutions that expand this printer’s capabilities.

Performance you can rely on
- High volume, high value – get exceptional value from Original HP high-capacity black ink cartridges.
- Save time and reduce paper costs, using automatic two-sided printing.
- Rely on longevity – this printer is designed for less maintenance, with minimal consumable parts.
- Meet the demands of large print jobs – this printer has a paper capacity of up to 1,050 sheets.

Easy connectivity and convenient control
- Easily navigate printing tasks with just a few taps – all with the 10.9 cm (4.3 inch) colour touchscreen.
- Enable secure printing with just a touch from your NFC-enabled smartphone and tablets to the printer.
- Pull print jobs from your pocket – walk up and print from your USB drive.
- Enable secure peer-to-peer direct-access mobile printing without connecting to the corporate network.

Short summary description HP Officejet Enterprise Color X555xh inkjet printer Colour 2400 x 1200 DPI A4:

HP Officejet Enterprise Color X555xh, Colour, 2400 x 1200 DPI, 4, A4, 75000 pages per month, 42 ppm

Long summary description HP Officejet Enterprise Color X555xh inkjet printer Colour 2400 x 1200 DPI A4:

HP Officejet Enterprise Color X555xh. Colour, Number of print cartridges: 4, Maximum duty cycle: 75000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 42 ppm. Duplex printing. Product colour: Grey

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.