location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OPTI ES1500C uninterruptible power supply (UPS) Line-Interactive 1.4 kVA 980 W 8 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OPTI Check ‘OPTI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES1500C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES1500C
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘OPTI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OPTI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OPTI ES1500C uninterruptible power supply (UPS) Line-Interactive 1.4 kVA 980 W 8 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1.4 kVA 980 W
  • - Waveform: Sine
  • - 8 AC outlet(s)
  • - 12 V
  • - White
Long product name OPTI ES1500C uninterruptible power supply (UPS) Line-Interactive 1.4 kVA 980 W 8 AC outlet(s) :
The long product name of OPTI ES1500C uninterruptible power supply (UPS) Line-Interactive 1.4 kVA 980 W 8 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Line-Interactive, 1400VA, 980W, 8 Outlets, AVR, RJ11 / RJ45, RS232
More>>>
Short summary description OPTI ES1500C uninterruptible power supply (UPS) Line-Interactive 1.4 kVA 980 W 8 AC outlet(s):
This short summary of the OPTI ES1500C uninterruptible power supply (UPS) Line-Interactive 1.4 kVA 980 W 8 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

OPTI ES1500C, Line-Interactive, 1.4 kVA, 980 W, Sine, 100 V, 240 V

Long summary description OPTI ES1500C uninterruptible power supply (UPS) Line-Interactive 1.4 kVA 980 W 8 AC outlet(s):
This is an auto-generated long summary of OPTI ES1500C uninterruptible power supply (UPS) Line-Interactive 1.4 kVA 980 W 8 AC outlet(s) based on the first three specs of the first five spec groups.

OPTI ES1500C. UPS topology: Line-Interactive, Output power capacity: 1.4 kVA, Output power: 980 W. AC outlets quantity: 8 AC outlet(s). Battery voltage: 12 V, Battery recharge time: 4 h. Product colour: White, Certification: UL / cUL(1X0V), CE, A-Tick, C-Tick, GOST-R(2X0V). Width: 140 mm, Depth: 378 mm, Height: 201 mm

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:28:30
Uk has collected 1 expert review for OPTI ES1500C uninterruptible power supply (UPS) Line-Interactive 1.4 kVA 980 W 8 AC outlet(s) and the rating is 85 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
85%
Source Review comments Score
auphanonline.com
Updated:
2017-03-01 10:28:30
PC computing can be an expensive investment. Learn how an Uninterruptible Power Supply can protect your data, and more importantly, your equipment from the dangers posed by blackouts, brownouts, and power surges.
85%