HP logo

HP Q1968A large format media 30.5 m Matte

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120833
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
30 Dec 2010
Warranty:
Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly. If you are not satisfied with this product for any reason, please visit /go/designjet/supplies, and select HP product support center to locate product support in your region.
Long product name HP Q1968A large format media 30.5 m Matte:

Q1968A - 610mm x 30.5m, 146g/m2

HP Q1968A large format media 30.5 m Matte:

- Excellent colour accuracy reflects offset printing for realistic proofing.
- Reliable and consistent printing with HP Matte Proofing Paper.
- Crisp, sharp black text with vivid, true-to-life colour photo reproduction.

Short summary description HP Q1968A large format media 30.5 m Matte:

HP Q1968A, 30.5 m, 15.2 cm (6"), Matte, 7 µm, 146 g/m²

Long summary description HP Q1968A large format media 30.5 m Matte:

HP Q1968A. Roll length: 30.5 m, Size (imperial): 15.2 cm (6"), Finish type: Matte, Printing media thickness: 7 µm, Print media weight: 146 g/m²

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.