DeLOCK 87659 network switch L2 Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14888
Info modified on:
21 Oct 2022, 10:14:32
Long product name DeLOCK 87659 network switch L2 Gigabit Ethernet (10/100/1000) Black:

4 x Gigabit Ethernet RJ-45, 1 x SFP, DIN-rail

Short summary description DeLOCK 87659 network switch L2 Gigabit Ethernet (10/100/1000) Black:

DeLOCK 87659, L2, Gigabit Ethernet (10/100/1000)

Long summary description DeLOCK 87659 network switch L2 Gigabit Ethernet (10/100/1000) Black:

DeLOCK 87659. Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 4. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.