Garmin logo

Garmin vívosmart OLED Wristband activity tracker Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23969
Info modified on:
07 Mar 2024, 15:34:52
Long product name Garmin vívosmart OLED Wristband activity tracker Black:

Vivosmart Activity Tracker w/ Smart Notification - Black (Large)

Short summary description Garmin vívosmart OLED Wristband activity tracker Black:

Garmin vívosmart, Wristband activity tracker, OLED, Waterproof, Black

Long summary description Garmin vívosmart OLED Wristband activity tracker Black:

Garmin vívosmart. Display type: OLED, Display resolution: 128 x 16 pixels. Device type: Wristband activity tracker, Product colour: Black, Band colour: Black. Memory capacity: 21 day(s). Battery life: 7 day(s), Battery technology: Lithium. Weight: 19 g

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.