location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Fixed Network Camera, 3-Megapixel, PoE 802.3af

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fixed Network Camera, 3-Megapixel, PoE 802.3af
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-0032 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867190944
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:49:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne Fixed Network Camera, 3-Megapixel, PoE 802.3af
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IP security camera
  • - CMOS 25.4 / 3.2 mm (1 / 3.2") 3 MP 2048 x 1536 pixels
  • - Wired Ethernet LAN
  • - Cube Ceiling/wall
  • - White
  • - 140 g
Long product name LevelOne Fixed Network Camera, 3-Megapixel, PoE 802.3af :
The long product name of LevelOne Fixed Network Camera, 3-Megapixel, PoE 802.3af. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3MP, IP, 2048 x 1536px, 30 fps, 1~1/10000 sec, CMOS 1/3.2", RAW, Fast Ethernet, PoE 802.3af
More>>>
LevelOne Fixed Network Camera, 3-Megapixel, PoE 802.3af:
The official description of LevelOne Fixed Network Camera, 3-Megapixel, PoE 802.3af as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 3-Megapixel high-definition resolution
- Compression: H.264/MJPEG
- Power support: PoE (IEEE 802.3af)
- Free video surveillance and CMS (Central Management System) software with 64-channel license

Short summary description LevelOne Fixed Network Camera, 3-Megapixel, PoE 802.3af:
This short summary of the LevelOne Fixed Network Camera, 3-Megapixel, PoE 802.3af data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Fixed Network Camera, 3-Megapixel, PoE 802.3af, IP security camera, Wired, CE, FCC, ONVIF, Ceiling/wall, White, Cube

Long summary description LevelOne Fixed Network Camera, 3-Megapixel, PoE 802.3af:
This is an auto-generated long summary of LevelOne Fixed Network Camera, 3-Megapixel, PoE 802.3af based on the first three specs of the first five spec groups.

LevelOne Fixed Network Camera, 3-Megapixel, PoE 802.3af. Type: IP security camera, Connectivity technology: Wired, Certification: CE, FCC, ONVIF. Mounting type: Ceiling/wall, Product colour: White, Form factor: Cube. Minimum illumination: 0.1 lx, Lens viewing angle, horizontal: 70.8°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 25.4 / 3.2 mm (1 / 3.2"). Fixed focal length: 3.6 mm

Performance
Type *
IP security camera
Connectivity technology *
Wired
PTZ control
Yes
Wide Dynamic Range (WDR)
Yes
Certification
CE, FCC, ONVIF
Design
Form factor *
Cube
Mounting type *
Ceiling/wall
Product colour *
White
Camera
Minimum illumination
0.1 lx
Lens viewing angle, horizontal
70.8°
White balance
Auto
Camera shutter type
Electronic
Camera shutter speed
1/5 - 1/10000 s
Image sensor
Optical sensor size
25.4 / 3.2 mm (1 / 3.2")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Focus adjustment
2.0
Fixed focal length
3.6 mm
Night vision
Night vision *
No
Video
Maximum resolution *
2048 x 1536 pixels
Total megapixels *
3 MP
Video formats supported
RAW
Video compression formats
H.264, M-JPEG
Supported graphics resolutions
320 x 240, 640 x 480 (VGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 2048 x 1536 (QXGA)
Supported video modes
240p, 480p, 720p, 1080p
Frame rate
30 fps
Noise reduction
Yes
Automatic gain control
Yes
Full HD
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Audio
Voice codecs
G.711
Network
Ethernet LAN *
Yes
Network
Ethernet interface type
Fast Ethernet
Supported network protocols
TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv6, DNS, DDNS, NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour
Wi-Fi *
No
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Maximum memory card size
64 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Interface
RJ-45
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
3.7 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-10 - 45 °C
Operating relative humidity (H-H)
10 - 85%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
66.5 mm
Depth
38.7 mm
Height
104 mm
Weight
140 g
Package width
100 mm
Package depth
91 mm
Package height
138 mm
Package weight
330 g
Packaging content
Mounting kit
Yes
Mounting brackets included
Yes
Manual
Yes
Quick start guide
Yes
Technical details
Back light compensation method
Yes
Iris
Yes
Number of video streams
2
Compliance certificates
RoHS
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)