location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5540-7791
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i5 i5-4310U 2 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB Hybrid-HDD DVD±RW
  • - Intel® HD Graphics 4400
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 7 Professional 64-bit
Warranty: 1 Year NBD
Long product name DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black :
The long product name of DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-4310U (2.00 GHz), 4GB DDR3L, 500GB Hybrid-HDD, DVD±RW, Intel HD Graphics 4400, 15.6" HD LED, 1366 x 768, 2x USB 3.0, 2x USB 2.0, VGA, HDMI, Docking connector, Gigabit LAN, 802.11ac, Bluetooth 4.0, Windows 7 Professional/Windows 8.1, Black
More>>>
DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black:
The official description of DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Manage the everyday.
Dock Bundle: Includes a dock that lets you go from laptop to desktop mode in seconds.

Outstanding manageability

Remotely manage and update your laptops with optional next-generation Intel® vPro™ technology. Latitude 5000 Series laptops are the most manageable vPro-enabled business laptops.

Update once and update everywhere with Dell-unique Intel® vPro™ extensions for remote BIOS management and hard drive wipe, even when systems are offline.

Save time and eliminate guesswork with Dell automated tools and utilities for deploying, monitoring and updating systems.

Automate and centralize management with integration into Dell KACE appliances, Microsoft System Center and industry-standard tools.

Create a standardized environment and simplify deployments with long lifecycles, Dell Configuration and Deployment Services, and Dell Imaging Services.

Exceptional security

Store credentials securely with an integrated Trusted Platform Module (TPM).

Encrypt data on virtually any device, across external media and in the cloud with Dell Data Protection | Encryption.

Ensure authorized access through multifactor, single sign-on (SSO) and preboot authentication with Dell Data Protection | Security Tools.

Tighten security with fingerprint reader and smart card options.

Identify and protect against advanced threats and zero-day attacks with Dell Data Protection | Protected Workspace — a proactive, real-time solution for malware protection.

Reliable performance

Power through everyday tasks with ultra-low voltage Intel® Core™ i3, i5 and i7 processor options.

Run demanding applications and easily multitask with Windows 7 Professional or Windows 8 Pro.

Interact with the touch of a finger using the 14" optional multi-touch screen with HD+ (1600 x 900) resolution and edge-to-edge glass.

Dock your laptop for a full desktop experience using optional Latitude E-Family docking solutions, Dell’s award-winning monitors and a Dell keyboard and mouse.

Boost performance for graphics-intensive applications with optional discrete graphics with up to 2GB memory.

Boot up quickly with solid-state drive (SSD) options that deliver reliable performance and fast return from sleep mode.

Connect and collaborate with Bluetooth® and WiFi options. Communicate clearly with a built-in HD webcam and microphone array.

Durable design

Get outstanding scratch-resistant protection for your optional 14" touch screen with Corning® Gorilla® Glass NBT™, designed for bright viewing, vivid color and exceptional durability.

Work without worry, thanks to the laptop’s glass fiber LCD back cover and a MIL-STD-810G-tested chassis.

Travel light with a laptop that is thinner and lighter than the previous generation and has extended battery life.

Easily maintain your laptop fleet with single-door maintenance and a common battery shared by all Latitude 5000 Series and 6000 Series laptops.

Short summary description DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black:
This short summary of the DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E5540, Intel® Core™ i5, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black:
This is an auto-generated long summary of DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

DELL Latitude E5540. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4310U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Glass fibre, Plastic
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4310U
Processor cores
2
Processor threads
4
Processor boost frequency
3 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1168
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-4300 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
D0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
2.0
PCI Express configurations
4x1, 2x4
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
Storage media *
Hybrid-HDD
Hybrid-HDD capacity
500 GB
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4400
On-board graphics card base frequency
200 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
12
On-board graphics card ID
0xA16
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Wi-Fi data rate (max)
300 Mbit/s
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Total number of SATA connectors
4
Number of SATA III connectors
4
Performance
Motherboard chipset
Intel Lynx Point-LP
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
English
Software
Recovery operating system
Windows 8.1
Trial software
Microsoft Office 2013
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel Smart Connect Technology
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
40 x 24 x 1.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR1EE
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Connect Technology version
1.00
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel ME Firmware Version
9.5
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
Yes
Intel Fast Memory Access
No
Processor ARK ID
80343
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
379 mm
Depth
250.5 mm
Height
29.7 mm
Packaging content
Manual
Yes
Quick start guide
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Disc types supported
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Maximum internal memory (64-bit)
16 GB
Intel® Virtualization Technology (Intel® VT)
VT-d, VT-x
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2014-09-18 01:46:54
Uk has collected 10 expert reviews for DELL Latitude E5540 Intel® Core™ i5 i5-4310U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD Windows 7 Professional Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itproportal.com
Updated:
2014-09-18 01:46:54
In all the furore over super-slim Ultrabooks and magically transforming hybrids, it's sometimes easy to forget that some people just need a basic portable. The Dell Latitude E5540 is aimed at those people. It's not a fundamentally exciting notebook by any...
Good Reasonable price for the specification, 15.6in Full HD screen, Good complement of ports...
Bad Poor battery life with 65Wh unit, Non, upgradeable 4GB RAM, Relatively large and heavy...
Bottom line The Dell Latitude E5540 is a well-specified corporate laptop with a reasonable price tag. It sports a good screen, plenty of storage, and all the ports and wireless connections you are likely to need. However, the non-upgradeable 4GB of RAM will reduce t...
70%
notebookcheck.net
Updated:
2014-09-18 01:46:54
Dell has got a foot or perhaps even two in the door of many companies. That is very likely because the Texan manufacturer willingly listens to the feedback of its customers and improves its laptops accordingly. A 15.6 inch laptop that is not too heavy and...
Good Long battery runtime, High application performance, Bright Full HD screen, Backlit keyboard, Trackpoint, All vital security features, Many services available, Decent speakers, Many special keys, Elegant, restrained design, Quiet and relatively cool, Maint...
Bad Casing can be warped, Keyboard yields, Screen's intense bluish cast, Imperfect viewing angles, High idle power consumption, Only two USB 3.0 ports, Only one headset jack...
Bottom line Dell's new generation of 15.6 inch laptops for the masses of company desks is also convincing . The high application performance allows simultaneously performing even several tasks smoothly, the good interface diversity enables connecting with almost eve...
82%
Country Distributor
United Kingdom 1 distributor(s)