Hotpoint Ariston logo

Hotpoint Ariston AQC9 2F7 TM2 1 (EU) tumble dryer Freestanding Front-load 9 kg A++ White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93359
Info modified on:
17 Oct 2024, 14:58:18
Short summary description Hotpoint Ariston AQC9 2F7 TM2 1 (EU) tumble dryer Freestanding Front-load 9 kg A++ White:

Hotpoint Ariston AQC9 2F7 TM2 1 (EU), Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Hotpoint Ariston AQC9 2F7 TM2 1 (EU) tumble dryer Freestanding Front-load 9 kg A++ White:

Hotpoint Ariston AQC9 2F7 TM2 1 (EU). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 9 kg, Drying class: B, Cycle time: 251 min. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 2.2 kWh, Annual energy consumption: 259 kWh. Depth: 630 mm, Width: 595 mm, Height: 850 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.