Epson logo

Epson Premium Glossy Photo Paper - A4 - 20 Sheets

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
230076
Info modified on:
03 Aug 2022, 13:36:25
Long product name Epson Premium Glossy Photo Paper - A4 - 20 Sheets:

Premium Glossy Photo Paper - A4 - 20 Sheets

Epson Premium Glossy Photo Paper - A4 - 20 Sheets:

Complete the picture
Don't let lesser photo papers hold you back - with this Premium Glossy Photo Paper you can bring out the true beauty of your photos. From epic landscapes to treasured family moments, this superior, high-quality photo paper will provide the ideal finishing touch. It doesn't just look special, this resin coated paper also feels superior thanks to its 255gsm weight.

The best partnership
Get smudge and water-resistant photos with vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality. That means everything will be as you remember with natural colours, smooth gradations, realistic skintones and more.

Cherish your photos for years to come
Photos may capture a fleeting moment, but rest assured that these papers are designed and tested to offer a long-lasting solution when combined with our printers and inks.

Great for every printer
Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Short summary description Epson Premium Glossy Photo Paper - A4 - 20 Sheets:

Epson Premium Glossy Photo Paper - A4 - 20 Sheets, Premium-gloss, 255 g/m², A4, 21x29.7 cm, White, Brochure, Office printing, Calendar, Photo collage, Photo gifts, Photo, Cards and gift wraps,...

Long summary description Epson Premium Glossy Photo Paper - A4 - 20 Sheets:

Epson Premium Glossy Photo Paper - A4 - 20 Sheets. Finish type: Premium-gloss, Media weight: 255 g/m², Paper size: A4. Width: 210 mm, Height: 297 mm, Roll width: 21 cm. Quantity per pack: 1 pc(s), Package width: 230 mm, Package depth: 340 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 120 cm. Country of origin: Japan

Reasons to buy
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.