location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson MFP Scanner stand 36"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFP Scanner stand 36"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C844151 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343911208 show
Category:
Cabinets and stands are places for your printer to elevate it from the floor.
Printer Cabinets & Stands Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 09:50:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson MFP Scanner stand 36"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Placement supported: Floor
  • - White
  • - 1 pc(s)
Long product name Epson MFP Scanner stand 36" :
The long product name of Epson MFP Scanner stand 36". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFP Scanner stand 36"
More>>>
Short summary description Epson MFP Scanner stand 36":
This short summary of the Epson MFP Scanner stand 36" data-sheet is auto-generated and uses the product title and the first six key specs.

Epson MFP Scanner stand 36", Floor, White, China, - SureColor SC-T5200D-PS - SureColor SC-T5200D - SureColor SC-T5200-PS - SureColor SC-T5200 MFP..., 91.4 cm (36"), 1 pc(s)

Long summary description Epson MFP Scanner stand 36":
This is an auto-generated long summary of Epson MFP Scanner stand 36" based on the first three specs of the first five spec groups.

Epson MFP Scanner stand 36". Placement supported: Floor, Product colour: White, Country of origin: China. Size (imperial): 91.4 cm (36"). Quantity per pack: 1 pc(s), Package width: 445 mm, Package depth: 1717 mm

Features
Placement supported
Floor
Product colour
White
Country of origin
China
Compatibility
- SureColor SC-T5200D-PS - SureColor SC-T5200D - SureColor SC-T5200-PS - SureColor SC-T5200 MFP HDD - SureColor SC-T5200
Weight & dimensions
Size (imperial)
91.4 cm (36")
Packaging data
Quantity per pack
1 pc(s)
Package width
445 mm
Package depth
1717 mm
Package height
785 mm
Package weight
39 kg
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)