location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Perfection V850 Pro Flatbed scanner 6400 x 9600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Perfection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V850 Pro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B224401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946538167
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2024 13:35:47
The date of the most recent change of this product data-sheet in Icecat.
Epson B11B224401 user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson Perfection V850 Pro Flatbed scanner 6400 x 9600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 6400 x 9600 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Plain paper
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - Power supply type: AC 23 W
Long product name Epson Perfection V850 Pro Flatbed scanner 6400 x 9600 DPI A4 Black :
The long product name of Epson Perfection V850 Pro Flatbed scanner 6400 x 9600 DPI A4 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6400dpi, 48bit, A4, CCD, LED, A4 6s/pagina, USB, 23W, 6.6 kg
More>>>
Epson Perfection V850 Pro Flatbed scanner 6400 x 9600 DPI A4 Black:
The official description of Epson Perfection V850 Pro Flatbed scanner 6400 x 9600 DPI A4 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring enhanced high-pass optics that deliver the highest level of image quality with faster scan speeds, the V850 Pro can convert a wide range of media and film formats into professional-quality digital images. This high-productivity 6400dpi scanner requires virtually no warm-up time, can remove dust and scratches automatically and includes two sets of high-quality film holders.

Choice of resolution
The V850 Pro features a dual lens system that automatically selects the optimal lens, with up to 4800dpi optical resolution for photo scanning and 6400dpi when scanning using film holders.

Scan from any source
Scan a range of film formats in sharp focus thanks to the improved quality film holders with their adjustable height control and rigid design. The V850 Pro also supports film formats up to 8x10 inch when placed directly on the scanner glass.

High productivity
Epson's ReadyScan LED light source has a warm up time of less than one second, so scaning can start almost instanly. Two sets of film holders means you can prepare a second set of orginals for scanning while the first is still scanning.

Cleans-up images
Digital ICE Technologies automatically removes imperfections such as dust, hair, scratches and fingerprints from both film1 and photos to restore images to their former glory with the minimum of effort.

The right tone
Take advantage of excellent tone reproduction with 4.0 DMax optical density.The V850 Pro can detect the exact tonal range of the original, making sure the brightest and darkest areas of images are accurately reproduced to reveal impressive detail and dynamic range.

Professional software
As well as Epson Scan, the V850 Pro comes with SilverFast SE Plus 8 and i1 Scanner software for advanced, professional scanning features.

Short summary description Epson Perfection V850 Pro Flatbed scanner 6400 x 9600 DPI A4 Black:
This short summary of the Epson Perfection V850 Pro Flatbed scanner 6400 x 9600 DPI A4 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Perfection V850 Pro, 216 x 297 mm, 6400 x 9600 DPI, 48 bit, 48 bit, 37 sec/page, 59 sec/page

Long summary description Epson Perfection V850 Pro Flatbed scanner 6400 x 9600 DPI A4 Black:
This is an auto-generated long summary of Epson Perfection V850 Pro Flatbed scanner 6400 x 9600 DPI A4 Black based on the first three specs of the first five spec groups.

Epson Perfection V850 Pro. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 6400 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CCD, Light source: ReadyScan LED, Scan file formats: BMP, JPEG, PDF, TIFF. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
216 x 297 mm
Optical scanning resolution *
6400 x 9600 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Output colour depth
48 bit
Film scanning
Yes
Film scan speed (colour, low res)
37 sec/page
Film scan speed (colour, high res)
59 sec/page
Optical density (Dmax)
4
Scan speed (colour, high res, A4)
15 sec/page
Design
Scanner type *
Flatbed scanner
Product colour *
Black
Built-in display *
No
Performance
Sensor type *
CCD
Light source
ReadyScan LED
Scan file formats
BMP, JPEG, PDF, TIFF
Paper handling
Scanning media types supported
Plain paper
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
23 W
Power consumption (off)
0.3 W
AC input frequency
50 - 60 Hz
Input voltage
220 - 240 V
Power consumption (sleep)
1.5 W
Features
Country of origin
Indonesia
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
280 mm
Package depth
620 mm
Package height
435 mm
Package weight
10.5 g
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 85%
Weight & dimensions
Width
503 mm
Depth
308 mm
Height
152 mm
Weight
6.6 kg
Packaging content
Cables included
AC, USB
Quick start guide
Yes
AC adapter included
Yes
Drivers included
Yes
Bundled software
Epson Copy Utility Epson Event Manager Epson Scan LaserSoft Imaging SilverFast SE Plus 8 X-Rite i1 Scanner
Logistics data
Products per pallet
16 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
189 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
24 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
189 cm
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 12:08:33
Uk has collected 6 expert reviews for Epson Perfection V850 Pro Flatbed scanner 6400 x 9600 DPI A4 Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
photoreview.com.au
Updated:
2020-09-13 12:34:26
The V850 is a professional device that has been designed for use in a colour managed workflow. But it's also ideal for anyone with lots of old photos on film to scan, particularly if they are on a range of different film sizes. Those with only prints to d...
Bottom line SPECSType: Flatbed scanner with fixed platen and moving head carriageScanning head: Alternative 6 lines colour Matrix CCD with Micro LensLight source: White LED, IR LED with ReadyScan LED TechnologyPlaten size: 216  x 297 mmEffective pixels: 37,760 x 62...
90%
pcmag.com
Updated:
2015-06-27 12:08:33
Designed for professional photographers and only the most serious amateurs, the Epson Perfection V850 Pro ($949.99) is arguably the scanner of choice if you want the best possible scan quality for photosand don't mind paying for the privilege. The catch i...
Good High-quality scans for photographic prints and film (including slides). Color-calibration target and software included.
Bad Color-calibration software is frustratingly hard to use...
Bottom line The Epson Perfection V850 Pro photo scanner offers professional-quality scanning for photographic prints and for film (positive or negative) at up to 8 by 10 inches...
80%
shutterbug.com
Updated:
2015-06-27 12:08:33
If you still have old photos and negatives that need to be professionally scanned, you're in luck. At PhotoPlus Expo in New York City today, Epson unveiled the Perfect V800 and V850 Pro photo scanners. Both scanners feature 4800 x 6400 dpi optical resol...
0%
luminous-landscape.com
Updated:
2016-12-29 17:37:20
New scanner models that claim properties of high resolution and high dynamic range for scanning film always raise considerable interest these days, because there is a dearth of choice on the new product market, while the highly-reputed models of the past...
0%
pcmag.com
Updated:
2020-06-11 04:50:24
Designed for professional photographers and only the most serious amateurs, the Epson Perfection V850 Pro ($949.99) is arguably the scanner of choice if you want the best possible scan quality for photosand don't mind paying for the privilege. The catch i...
Good High-quality scans for photographic prints and film (including slides), Color-calibration target and software included...
Bad Color-calibration software is frustratingly hard to use...
Bottom line The Epson Perfection V850 Pro photo scanner offers professional-quality scanning for photographic prints and for film (positive or negative) at up to 8 by 10 inches...
80%
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)