location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PGI-1500XL High Yield Magenta Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PGI-1500XL High Yield Magenta Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9194B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292003901
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 403438
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 18:14:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PGI-1500XL High Yield Magenta Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Genuine Canon Ink produces on average 35% more quality prints than imitation cartridges†††
  • - Genuine Canon Ink provides consistent quality prints 100% of the time†††
  • - Genuine Canon Ink is 100% reliable so you can print with less stress†††
  • - Return every ink and toner cartridge to be reused or recycled. It's free, easy and environmentally friendly.
Long product name Canon PGI-1500XL High Yield Magenta Ink Cartridge :
The long product name of Canon PGI-1500XL High Yield Magenta Ink Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PGI-1500XL High Yield Magenta Ink Cartridge
More>>>
Canon PGI-1500XL High Yield Magenta Ink Cartridge:
The official description of Canon PGI-1500XL High Yield Magenta Ink Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DRHD pigment inks produce professional quality business documents, print after print. The high-density magenta ink delivers prints with strong colour, great longevity and durability. The 12ml high yield XL magenta ink tank allows you to print up to 780 A4 documents at ISO/IEC 24711† standard.

Short summary description Canon PGI-1500XL High Yield Magenta Ink Cartridge:
This short summary of the Canon PGI-1500XL High Yield Magenta Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PGI-1500XL High Yield Magenta Ink Cartridge, Magenta, Pigment-based ink, 1 pc(s), 780 pages

Long summary description Canon PGI-1500XL High Yield Magenta Ink Cartridge:
This is an auto-generated long summary of Canon PGI-1500XL High Yield Magenta Ink Cartridge based on the first three specs of the first five spec groups.

Canon PGI-1500XL High Yield Magenta Ink Cartridge. Colour ink type: Pigment-based ink, Colour ink page yield: 780 pages, Printing colours: Magenta, Quantity per pack: 1 pc(s)

Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)