location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MP-101 Matte Photo Paper A4 - 50 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP-101 Matte Photo Paper A4 - 50 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7981A005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999174839 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 409421
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2024 05:25:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MP-101 Matte Photo Paper A4 - 50 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Matte finish without glossiness
  • - Excellent match for Canon Lucia & ChromaLife100+ inks
  • - High brightness and vivid clear images
Long product name Canon MP-101 Matte Photo Paper A4 - 50 Sheets :
The long product name of Canon MP-101 Matte Photo Paper A4 - 50 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP-101 Matte Photo Paper A4 - 50 Sheets
More>>>
Canon MP-101 Matte Photo Paper A4 - 50 Sheets:
The official description of Canon MP-101 Matte Photo Paper A4 - 50 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Matte Photo Paper produces high quality photographs, graphics and text with a matte finish. Also suitable for more creative uses, such as greetings cards, displays and paper craft.

Short summary description Canon MP-101 Matte Photo Paper A4 - 50 Sheets:
This short summary of the Canon MP-101 Matte Photo Paper A4 - 50 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MP-101 Matte Photo Paper A4 - 50 Sheets, 170 g/m², A4 (210 x 297 mm), 50 sheets

Long summary description Canon MP-101 Matte Photo Paper A4 - 50 Sheets:
This is an auto-generated long summary of Canon MP-101 Matte Photo Paper A4 - 50 Sheets based on the first three specs of the first five spec groups.

Canon MP-101 Matte Photo Paper A4 - 50 Sheets. Media weight: 170 g/m². Media size (1 slide): A4 (210 x 297 mm), Media sheets per package: 50 sheets

Features
Media weight *
170 g/m²
Logistics data
Harmonized System (HS) code
37032000
Other features
Media size (1 slide)
A4 (210 x 297 mm)
Media sheets per package
50 sheets
Brand Image Product code Product Stock Price from
Canon MP-101 A4 Paper/photo 50sh 1+1 photo paper Canon MP-101 A4 Paper/photo 50sh 1+1 photo paper
(show image)
7981A017 MP-101 A4 Paper/photo 50sh 1+1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)