location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Fuser Unit 100k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Fuser Unit 100k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S053061
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946542270
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159883
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:45:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Fuser Unit 100k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 100000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Epson Fuser Unit 100k :
The long product name of Epson Fuser Unit 100k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fuser Unit 100k
More>>>
Short summary description Epson Fuser Unit 100k:
This short summary of the Epson Fuser Unit 100k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Fuser Unit 100k, 100000 pages, Black, 1 pc(s)

Long summary description Epson Fuser Unit 100k:
This is an auto-generated long summary of Epson Fuser Unit 100k based on the first three specs of the first five spec groups.

Epson Fuser Unit 100k. Black toner page yield: 100000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
AL-C3900N, CX37DN
Quantity per pack *
1 pc(s)
Black toner page yield *
100000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Epson
Product colour
Black
Country of origin
Japan
Packaging data
Package width
225 mm
Package depth
485 mm
Package height
230 mm
Package weight
1.781 g
Other features
Print technology
Laser printing
Logistics data
Products per pallet layer
6 pc(s)
Products per pallet layer (UK)
10 pc(s)
Products per pallet (UK)
70 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
176 cm
Harmonized System (HS) code
84439990
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
176 cm
Products per pallet
42 pc(s)
Country Distributor
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
España 1 distributor(s)
Disclaimer Epson Fuser Unit 100k:
Disclaimer

(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield