location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce AL-C300DTN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce AL-C300DTN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CE10401BW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946544366
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce AL-C300DTN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast printing: ISO print speeds of up to 31ppm1
  • - Duplex printing: Print double-sided at the same speed as single-sided
  • - High toner yield: Print up to 7,300 pages in black and 8,800 pages in colour
  • - High paper capacity: Holds up to 850 sheets
  • - Reliable operation: 120,000 page duty cycle
Long product name Epson WorkForce AL-C300DTN :
The long product name of Epson WorkForce AL-C300DTN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce AL-C300DTN
More>>>
Epson WorkForce AL-C300DTN:
The official description of Epson WorkForce AL-C300DTN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, high-quality and low-cost printing
The AL-C300DTN delivers ISO print speeds of up to 31ppm, in both mono and colour1, even when printing in duplex. Prints are delivered at 1200 x 1200 dpi for high-quality results, and 1GB of RAM as standard saves time on repeated print jobs. Duplex print jobs are completed as quickly as single-sided jobs.

Easy to use and energy efficient
Its LCD screen makes it easy to control advanced functions. A high toner yield of up to 7,300 pages in black and 8,800 pages in colour2 not only makes your supplies go further, but it also means less time is wasted changing supplies. A double pack of black toner is also available. Not only is the AL-C300DTN ENERGY STAR-qualified, it also has a very low power used of 1.3W when in deep sleep mode.

High durability
It has a duty cycle of up to 120,000 pages3, so businesses can be confident that their investment in the Epson range is a sound one.

Advanced connectivity, integration and security
PDL printer emulations including PCL6, PostScript 3 and PDF 1.7, along with the advanced IPv6 protocol and gigabit Ethernet support, make this printer ideal for business environments. Advanced IPSec and SSL support help improve security when printing sensitive materials, and print securely and confidentially with Email Print for Enterprise compatiblity4.

Short summary description Epson WorkForce AL-C300DTN:
This short summary of the Epson WorkForce AL-C300DTN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce AL-C300DTN, Laser, Colour, 1200 x 1200 DPI, A4, 31 ppm, Duplex printing

Long summary description Epson WorkForce AL-C300DTN:
This is an auto-generated long summary of Epson WorkForce AL-C300DTN based on the first three specs of the first five spec groups.

Epson WorkForce AL-C300DTN. Print technology: Laser, Colour. Number of print cartridges: 1, Maximum duty cycle: 120000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Printing
Print speed (colour, normal quality, A4/US Letter)
31 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Warm-up time
38 s
Time to first page (black, normal)
12 s
Features
Maximum duty cycle *
120000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 5e, PCL 6, PDF 1.7, PostScript 3
Country of origin
Thailand
Input & output capacity
Total number of input trays *
3
Total input capacity *
850 sheets
Total output capacity *
200 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
B5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB 2.0 ports quantity
2
USB connector
USB Type-B
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SSDP, SLP, WSD, LLTD, Ping, TCP/IPv4, TCP/IPv6, IPSec, IEEE 802.1X Paper / Media Handling
Performance
Internal memory *
1024 MB
Maximum internal memory
1024 MB
Built-in processor
Yes
Processor frequency
750 MHz
Sound pressure level (printing)
54 dB
Sound power level (standby)
39 dB
Design
Product colour *
White
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (printing) *
475 W
Power consumption (max)
910 W
Power consumption (standby)
69 W
Power consumption (off)
1.34 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2, Windows Server 2012 x64
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
15 - 85%
Storage relative humidity (H-H)
35 - 70%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
444 mm
Depth
544 mm
Height
350 mm
Weight
35.3 kg
Packaging data
Package width
560 mm
Package depth
650 mm
Package height
750 mm
Package weight
42 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
116 cm
Products per pallet layer
2 pc(s)
Products per pallet
4 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
116 cm
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
4 pc(s)
Other features
Power LED
Yes
Stand-by LED
Yes
Quantity per pack
1 pc(s)
Country Distributor
España 1 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Disclaimer Epson WorkForce AL-C300DTN:
Disclaimer

(1) Determined in accordance with ISO/IEC 24734 showing the average of ESAT / FSOT from the Office Category Test for default simplex /duplex. For more information visit www.epson.eu/testing
2. Approx. page yield based on ISO/IEC 19752/19798, For more information visit www.epson.eu/pageyield
3. The maximum number of printed pages per month based on the performance capabilities of the printer, including ISO rated print speeds and paper handling capabilities
4. Please visit www.epson.eu/epe for more information.