location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress M4580FX Laser A4 1200 x 1200 DPI 45 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M4580FX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SL-M4580FX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8872760318808 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 309340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:14:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ProXpress M4580FX Laser A4 1200 x 1200 DPI 45 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 45 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 4096 MB 1000 MHz
  • - 30.2 kg
Long product name Samsung ProXpress M4580FX Laser A4 1200 x 1200 DPI 45 ppm :
The long product name of Samsung ProXpress M4580FX Laser A4 1200 x 1200 DPI 45 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1GHz, RAM 1GB, Print: 1200x1200DPI, 45ppm, Copy: 600x600DPI, 45ppm, Scan: 600x600DPI, 60ipm, Fax: 33.6kbps, 10.1" LCD, 900W, USB 2.0, Gigabit Ethernet, 30.20kg, black/grey
More>>>
Samsung ProXpress M4580FX Laser A4 1200 x 1200 DPI 45 ppm:
The official description of Samsung ProXpress M4580FX Laser A4 1200 x 1200 DPI 45 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Samsung A4 Multifunction Smart ProXpress M4580FX
Super Smart is now Super Simple

Touch to Print, Just Like on a Tablet
Innovation and usability is built into the SMART ProXpress M4580FX. The Samsung SMART UX Centre is the first smart Android™ printing UX that is intuitive, extendible and ensures compatibility with various Android™-based devices.

Enjoy Preloaded Applications and Widgets
It’s all about convenience and flow. Your favourite applications such as Copy, Scan / Send, Box, Job Status, Address Book and Help come preloaded while custom widgets provide instant access to frequently used functions.

Faster Scanning and Fuss-free Printing
The SMART ProXpress M4580FX is equipped with Dual-Scan ADF technology that delivers faster scanning speeds of up to 35 single-sided image per minute (ipm) and a 1 GHz dual-core CPU that powers printing at 45 pages per minute (ppm). With high-performance speed printing, businesses can work smoothly and operate more efficiently.

Stand Out With Sharp, High-quality Print Output
Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. A superior resolution of 1200 x 1200 effective dpi ensures that everything you do will stand out.

Save Resources With Low TCO Printing
Reduce labour costs for heavy printing with ultra-high-yield toner cartridges and drums. Toners that yield 30000 standard B & W pages and drums that yield 100000 will lower your TCO and reduce waste.

Expand Use With Independent Functions and Extensibility
The interface also provides the Real Preview function from preloaded applications such as Copy, Send and Box. You can also get direct web access through the Android™ web browser to quickly print web content without a PC.

Personalise Your Experience Through My Page
Modify the My Page settings and Quick Menu for each user to keep track of an individual’s usage, control accessibility and more. Administrators can customise the UI by creating quick custom apps directly on the devices.

Create the Printing Environment that Suits Your Needs With Partner Solutions.
Numerous certified partner solutions are available through the Samsung XOA platform for further customisation.

Samsung’s Business Core™ Printing Solutions (BCPS)
Samsung’s Business Core™ Printing Solutions (BCPS) work as efficiently as you do with secure, cost-effective print operations. These solutions require no dedicated server or IT resources and reduces unnecessary printing and supply use.

Samsung Wireless & NFC Printing Option*
With Samsung Wireless & NFC printing, you can simply tap your smart device to access various mobile printing solutions including user authentication, secure printing, easy wireless setup and device cloning.

Configurable Devices for Optimised Performance
The SMART ProXpress M4580FX is unique configuration can accommodate businesses of all sizes and industries. Factory-provided modules serve as the foundation for adding various components and customising with optional components.

Short summary description Samsung ProXpress M4580FX Laser A4 1200 x 1200 DPI 45 ppm:
This short summary of the Samsung ProXpress M4580FX Laser A4 1200 x 1200 DPI 45 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress M4580FX, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Samsung ProXpress M4580FX Laser A4 1200 x 1200 DPI 45 ppm:
This is an auto-generated long summary of Samsung ProXpress M4580FX Laser A4 1200 x 1200 DPI 45 ppm based on the first three specs of the first five spec groups.

Samsung ProXpress M4580FX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Time to first page (black, normal)
6.5 s
Secure printing
Yes
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Time to first copy (black, normal)
6.5 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
Book copy function
Yes
ID-card copy function
Yes
Background adjustment function
Yes
Edge erase function
Yes
Watermark copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
E-mail, FTP, SMB, USB
Scan speed (colour)
35 ppm
Duplex scan speed (black)
60 ppm
Scan drivers
SANE, TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax forwarding
Yes
Fax forwarding to
E-mail, Fax, PC
Fax broadcasting
500 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Caller ID
Yes
Features
Recommended duty cycle
2000 - 10000 pages per month
Maximum duty cycle *
200000 pages per month
Digital sender
No
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5e, PCL 6, PDF 1.7, PostScript 3
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum input capacity
2300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
Paper handling
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, B5, C5, C6, DL, Monarch
Paper tray media weight
60 - 163 g/m²
Paper tray media weight (imperial)
7.26 - 19.5 kg (16 - 43 lbs)
Multi-Purpose Tray media weight
60 - 220 g/m²
Multi-Purpose Tray media weight (imperial)
7.26 - 26.8 kg (16 - 59 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Performance
Maximum internal memory
4096 MB
Card reader integrated
No
Internal memory *
4096 MB
Processor frequency
1000 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
56 dB
Sound power level (standby)
30 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
25.6 cm (10.1")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
900 W
Power consumption (ready)
30 W
Power consumption (sleep)
1.8 W
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
530 mm
Depth
459.5 mm
Height
649 mm
Weight
30.2 kg
Packaging data
Package width
729 mm
Package depth
614.6 mm
Package height
833.1 mm
Package weight
38.5 kg
Brand Image Product code Product Stock Price from
Samsung SL-M4370 Laser A4 1200 x 1200 DPI 43 ppm Samsung SL-M4370 Laser A4 1200 x 1200 DPI 43 ppm
(show image)
SL-M4370LX/XSG SL-M4370 0.00
(excl. VAT)
0 (incl. VAT)