location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF212w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9540B106 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageCLASS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 23 ppm
  • - Mono copying Colour scanning
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB
  • - 10.2 kg
Long product name Canon imageCLASS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi :
The long product name of Canon imageCLASS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print, Copy, Scan, 23 ppm, 1200 x 1200 dpi, USB 2.0, 10BASE-T/100BASE-TX, Wi-Fi 802.11b/g/n, 256 MB, LCD, 500W, 0.8 kWh/week, 50 db
More>>>
Canon imageCLASS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi:
The official description of Canon imageCLASS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon i-SENSYS MF212w
Fast, efficient Wi-Fi network and mobile ready mono laser 3-in-1
Seamlessly share print, copy and scan functions with this Wi-Fi, network and mobile ready mono laser 3-in-1. Quick, easy-to-use and energy efficient, it features a tilting control panel and one-touch solution keys.

- Wi-Fi, network and mobile ready, mono laser 3-in-1: copy, print & scan
- Easily print from IOS or Android devices
- Be productive with print and copy speeds of 23ppm mono
- No waiting for prints with Quick First Print
- Faster scanning and copying with one-touch solution keys

Connected 3-in-1 for small offices
Stylish and well connected this high-speed, multifunctional mono laser printer provides print, copy and scan functions within a compact space-saving device. With Wi-Fi, Ethernet and mobile connectivity for easy sharing of functions, plus professional print quality and easy operation, it’s the perfect desktop solution for small offices.

Wi-Fi for seamless sharing
Connect seamlessly the way you want using this Wi-Fi, network and smartphone ready device. Built-in Apple AirPrint™ and industry standard Mopria printing support automatically detects the printer for printing documents direct from the iPhone or iPad and Mopria compatible android devices. Canon's free Mobile Printing App also prints wirelessly to the printer from your Apple iOS or Android 4 device.

Fast printing and copying
There’s no waiting by the machine for documents to output, thanks to a fast A4 mono laser print and copy speed of 23ppm and a Quick First Print Out Time from sleep mode.

Business quality results
A combination of print quality up to 1200 x1200 dpi and Canon’s EF toner delivers professional prints and copies with sharp crisp text and smooth graphics. Enhanced colour scanning of up to 9600x9600 dpi captures every detail from originals. Send scans to any PC with user-friendly network scanning.

Quick, simple operation
Quick and simple to operate, the i-SENSYS MF212w has a versatile, tilting display panel with a 5 line LCD, which shows you the information you need at a glance. The panel can be set vertically or placed facing upwards to suit the way you work. Efficient scanning and copying workflows are simple to set up using the quick one-touch solution keys, so it’s easy to send scans to file or save paper by copying several images to one sheet.

Energy efficient
Canon’s On-Demand fixing technology ensures virtually no warm up time and helps cut energy consumption without affecting performance. With a class leading TEC rating, this device consumes just 1.6 Watts in sleep mode.

Quiet Mode
This multifunctional is silent in standby mode, while for operation in a quiet environment, Quiet Mode ensures less noisy printing - so you can work without distracting others.

All-in-One cartridge
Easily recyclable All-in-One cartridges combine toner, drum and cleaning units to reduce maintenance, increase reliability and minimise consumables.

Short summary description Canon imageCLASS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi:
This short summary of the Canon imageCLASS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageCLASS MF212w, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black

Long summary description Canon imageCLASS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi:
This is an auto-generated long summary of Canon imageCLASS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon imageCLASS MF212w. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Time to first page (black, normal)
6 s
Print margins (top, bottom, right, left)
5 mm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
23 cpm
Time to first copy (black, normal)
9 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
8000 pages per month
Page description languages
UFRII-LT
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Heavy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL, Monarch
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Card reader integrated
No
Internal memory *
256 MB
Sound pressure level (copying)
50 dB
Sound pressure level (quiet mode)
45 dB
Sound power level (standby)
43 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (average operating)
500 W
Power consumption (standby)
3.2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Width
390 mm
Depth
441 mm
Height
312 mm
Weight
10.2 kg
Packaging content
Drivers included
Yes
Other features
All-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 11:09:30
Uk has collected 2 expert reviews for Canon imageCLASS MF212w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2015-09-10 11:09:30
If you're looking for a monochrome laser multifunction printer (MFP) for personal use or for light-duty shared use in a micro office, don't scan or copy much, and need Wi-Fi, the Canon imageClass MF212w ($189) can be a good fit. It delivers fast speed, be...
Good Prints, scans, and copies. Fast. Ethernet and Wi-Fi. Ample paper capacity plus manual feed.
Bad No fax. No automatic document feeder for scanning. No duplexer (for two-sided printing)...
Bottom line The Canon imageClass MF212w monochrome laser multifunction printer delivers fast printing, along with scanning and copying, for personal use or light-duty shared use in a micro office...
70%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi Canon i-SENSYS MF728Cdw Laser A4 600 x 600 DPI 20 ppm Wi-Fi
(show image)
9947B035 MF728Cdw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF211 Laser A4 1200 x 1200 DPI 23 ppm Canon i-SENSYS MF211 Laser A4 1200 x 1200 DPI 23 ppm
(show image)
9540B108 MF211 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm Canon i-SENSYS MF226dn Laser A4 1200 x 1200 DPI 27 ppm
(show image)
9540B079 MF226dn 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageCLASS MF229dw Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi Canon imageCLASS MF229dw Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi
(show image)
9540B070 MF229dw 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF217w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi Canon i-SENSYS MF217w Laser A4 1200 x 1200 DPI 23 ppm Wi-Fi
(show image)
9540B088 MF217w 0.00
(excl. VAT)
0 (incl. VAT)